Capacitive Fuel Level Sensor
Featured Product from Holykell Technology Company Limited
- Imported IC chip & capacitor components, high precision & resolution
- Easy to install and use
- Exhaust hole design, balance pressure & prevent damage to internal components especially in sealed environments
- 304 stainless steel probe, corrosion & high temperature resistant
- Support field-configurable zero and full-scale calibration
- Wide power supply range 11-33Vdc, compatible with various vehicle systems, industrial setups, and remote monitoring applications.
- Automatic temperature compensation, ensuring accurate readings across wide temperature ranges without drifting.
- Resistant to adhesion, buildup, and foam interference, ideal for gasoline, diesel, kerosene, water, saline solution, chemical liquids, lubricating oil and other liquids.
- Robust full-metal housing, durable against drops, impact, far superior to float-type or reed switch level sensors in harsh environments.
- Versatile measurement range 0 to 100mm, 0 to 3000mm, and various outputs including 4-20mA, 0-5V, MODBUS and more.
More Featured Products