Differential Pressure Sensor

Featured Product from Holykell Technology Company Limited

More Info Email Supplier Request a Quote

Differential pressure transmitter adopts single crystal silicon pressure sensor technology and packaging process to measure steam, combustible gas, liquid (standard and corrosive). Innovative "dual compensation" technology can achieve a high precision of 0.075% F.S. The OLED display and Hastelloy housing make reading easier, with a lifespan of up to 10 years.

Benefits

  • Measures Gauge/absolute
  • High accuracy,better reliability and intrinsically safety
  • Supports HART,FF,Profibus PA, Profibus DP protocol
  • Accuracy: ±0.075% (20°C, range rate10:1)
  • Easy installations without need for heat tracing and insulation


Application

  • Hazardous area
  • Differential pressure in gases, steams
  • Level, volume or mass measurements in liquids
  • Aerospace
  • Automotive
  • Medical equipment
  • HVAC