Ultrasonic Level Sensor for Water and Fuel Tanks
Featured Product from Holykell Technology Company Limited
UE3001 ultrasonic level sensor offers precise ±0.5% F.S measurement, versatile 5–15m range, multiple outputs, robust IP65–68 protection, and user-friendly interface, enabling reliable liquid level monitoring across diverse environments while minimizing maintenance and integration effort.
1. Versatile Measurement Range
With selectable ranges from 5 to 15 meters, this sensor adapts to various liquid level measurement heights. Users can flexibly choose the appropriate model based on on-site conditions, ensuring accurate monitoring for different tank sizes or reservoirs.
2. High Accuracy Performance
Engineered for precision, it detects even small liquid level changes with ±0.5% F.S accuracy and a minimal blind zone of 0.4–0.6 meters. This enhances inventory management, preventing overflows or shortages, and ensures consistent process control.
3. Multiple Output Options
Offering analog and digital outputs—including 4–20mA, RS485, RS232, NPN, and RELAY—the sensor is compatible with various control systems. This flexibility allows seamless integration into existing devices and automation platforms, supporting diverse industrial applications.
4. Robust Environmental Adaptability
Designed for extreme conditions with -20~60°C operating temperature and IP65/IP67/IP68 protection, the sensor resists dust, water, and harsh environments. This durability extends service life, reduces maintenance costs, and ensures reliable operation indoors and outdoors.
5. Smart Operation and Low Power Consumption
Featuring digital filtering, echo recognition, user-set upper and lower limits, and a friendly interface with local LCD, the sensor delivers stable measurements with simple setup. Its 24V low-power design suits wireless and remote monitoring systems efficiently.