Band Heaters For Many Applications
Featured Product from Backer Hotwatt Inc.
- The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies).
- Holes and cutouts are available. Maximum wattage may be reduced with the addition of holes and cutouts. Drawing required for specific location.
- Made in U.S.A
More Featured Products