Miniature circulation heater: Liquids & Gas
Featured Product from Backer Hotwatt Inc.
- Constructed of 316 series stainless steel.
- Pressures to 100 psig.
- The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas.
- This heater is unique in supplying non-contaminated heated air. The stream of air is heated by passing over an enclosed heated surface rather than directly over exposed resistance elements. This method assures that no foreign matter will enter the stream of flow.
- Constructed of 316 Stainless Steel.
- It has an operating range of up to 15 CFM with temperatures to 800°F(430°C).
- For temperature control, see Temperature Sensing Control.
- Made in U.S.A.
More Featured Products