Foil Heaters -available various lengths, materials

Featured Product from Backer Hotwatt Inc.

More Info Email Supplier Request a Quote

Applications Battery Warmers, Cabinets, Defrost Applications, Heated Food Tables, Laboratory Equipment, Incubators, Ceiling Panels, and Wall Panels.

Features

  • The Hotwatt Foil Heater is a self-contained one-piece assembly.
  • A resistant element is laminated between two layers of aluminum foil.
  • The heater is ideally suited for area and surface heating applications.
  • Sheath temperatures to 300°F.
  • Widths range from 1 1/4" minimum-36".
  • Lengths range from 4"-60".
  • Heaters are available with a thermostat.
  • Many configurations with or without holes and cutouts are available.
  • Made in U.S.A.

Click here for more information.