GLASROPE ® & FOIL HEATERS
Featured Product from Backer Hotwatt Inc.
Pipes, Tubes, and other similar apparatus where spot or particular locations need to be warmed. Odd shapes such as: Laboratory Beakers, Valves, and Piping, Appliances, Drier Units for Blueprint Machines, Incubators, and Tracers for Pipe Lines.
Features (Single Glasrope)
- The Hotwatt Single Glasrope Heater has a termination on each end.
- The nominal diameter is .165" x .032" wall for 120 volts, and .180" x .040" wall for 240 volts.
- Lengths to 300".
- Maximum temperature is 900° F.
- Made in U.S.A.
More Featured Products