Easier Preventive Maintenance w/WearChek Oil Valve
Featured Product from HydraCheck Inc.
The easier it is to perform preventive maintenance, the more likely it will happen. Taking samples of system fluids couldn’t be simpler or more reliable, without system shutdown, using the WearChek oil sample valve. Only WearChek offers easy push-button control – just push and release for sampling engine oil, transmission fluid, and hydraulic fluids. Double Seal construction and automatic positive closing ensure zero-leak performance in return lines and blocks, oil galleries, and pilot circuits. And, the one-piece T-shaped design is not only rugged but compact as well, facilitating installation where space is limited.
Help extend the usable life of critical fluid power systems. Encourage a regular sampling program using the WearChek valve.
NOTE: This valve is not intended for aerospace applications