"Plug and Play" Digital Hydraulic Tester

Featured Product from HydraCheck Inc.

More Info Email Supplier Request a Quote

The Serviceman Plus (HPM4000) digital hydraulic tester features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to IP67) and is designed for use in particularly harsh conditions. This compact mobile tester measures pressure, temperature, flow rate, frequency, and speed in mobile and industrial hydraulic systems.

The unit is available with either two analog sensor inputs or a CAN interface for connecting up to three digital sensors. Even in low-light situations, measured values can still be read quickly and reliably from the multi-line, backlit LCD graphic display. Data can be conveniently saved to a removable nano USB stick or transferred through a USB interface to a PC for further analysis with SensoWin software.

Click here for features and specs.