Why choose a reverse flow, flow meter?
Featured Product from HydraCheck Inc.
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors.
Due to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, the forces can cause the pressure to increase to a hazardous level – as much as two times the pressure relief valve setting!
- Flows up to 150 GPM (568 Lpm).
- Pressures up to 6000 PSI (414 bar).
- Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders, and more!
- The only way to test a pump and motors safely and effectively is to use a flow meter.
More Featured Products