3D LiDAR?Worksite Safety & Protection Solutions
Featured Product from Hypersen Technologies Co., Ltd.
Based on Time-of-Flight (ToF) principle, integrating precise infrared lens and Laser illumination system, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and acieve real-time transmission through high-speed communication interfaces with embedded high-performance processor and professional algorithms.
Hypersen‘s LiDAR series includes two models: HPS-3D160 Pro and HPS-3D640. HPS-3D160 Pro can find obstacles around 8m with the accuracy of ±2cm; while the latter one has a shorter measuring range (±5cm) but with a higher accuracy of ±1cm.
Features:
- Measuring range: 0.25-8m
- Large Field of view: 76°*32°; 68°*55°
- Various communication interfaces: LAN, USB, RS232
- High resolution: 160*60; 640*480
- High accuracy (±2cm; ±1cm)
- Low temperature drift
- Client software and SDK
Applications:
- AGV/Robot Obstacle avoidance
- 3D recognition
- Volume mesurement
- People counting
- Safe working area protection
Delivery time:
Within 3~5 business days after receiving the payment
Warranty:
Long life after-sales service and technical support
Carrier:
FedEx, DHL or others as you appoint