Videos
Featured Videos
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 axes: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity.
There are totally 4 models based on different force and torque measuring range. One of the best-selling model is HPS-FT060S with the following measuring range: Fxy: ±1000N; Fz:±1400N; Mxy: ±30Nm; Mz: ±30Nm.
Advantages:
l Up to 2,000 Hz data output rate
l High accuracy
l Low temperature drift
l Various communication interfaces: RS485, EtherNet, EtherCAT
l Compatible with most robot brands, such as ABB, KUKA, Staubli, Epson, UR.
Applications:
l Robot precision assembly
l Robot force-controlled polishing
Application fields:
l 3C Electronics
l Automotive manufacturing
l Semiconductor components manufacturing
Technical support and purchase:
Contact at dylan_hou@hypersen.c
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 axes: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity.
There are totally 4 models based on different measuring range. The best-selling one is HPS-FT060E with the following measuring range: Fxy: 600N; Fz: 800N; Mxy: 15Nm; Mz: 15Nm.
Advantages:
l Up to 2,000 Hz data output rate
l High signal-to-noise ratio
l High accuracy (HPS-FT060E - Fxy: 0.2N; Fz: 0.4N; Mxyz: 0.002Nm)
l Low temperature drift
l Various communication interfaces: RS485, EtherNet, EtherCAT, Analog
l Compatible with most robot brands, such as ABB, KUKA, Staubli, Epson, and UR.
Applications:
l Robot precision assembly
l Robot force-controlled polishing
l Rehabilitation robots
l Wind tunnel testing
Delivery time:
5 business days
Carrier:
DHL, UPS or others as you appoint
Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that measure object''s thickness, height and displacement at nanometer level. It''s a perfect choice for transparent and highly reflective materials, such as glass, lens, phone display, wafer, chip, metal, ceramic and glue. The whole sensor system consists of a sensor controller and one or more sensor heads.
Features:
72kHz sampling rate
0.05um static repeatability
Non-contact measurement
One controller can support up to 4 sensor heads simultaneously
Coaxial measurement, no blind measurement area
Curved glass measurement
Applications:
Glass/phone display/film thickness/flatness measurement
Glass/phone display/film surface defects detection
Curved glass/phone display measurement
Wafer thickness measurement
Chip pin flatness measurement
Lithium battery coating measurement
Delivery time:
5 business days
Warranty:
Return policy; Long-term after-sales service
Contact:
dylan_hou@hypersen.c
HPS-HSC2K is a high speed industrial monochrome camera. It uses the industry''s top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultrahigh frame rate as the following: 1490fps @2048*1080 8bit, 2971fps @1024*1024 8bit.
Advantages:
l Includes a 40G Ethernet optical fiber for free
l Supports GenICam GenTL standard
l Provides general software and self-developed SDK
l Binning function to increase the frame rates
l Provides a frame grabber
Applications:
l Product defects detection on assembly lines
l Package information inspection
l High-speed motion analysis
l Code scanning
l Car crash tests
l Chemistry analysis
Delivery time:
Within 5 business days
Warranty:
Long life after-sales service and technical support
Carrier:
DHL, UPS or others as you appoint
How to buy:
Send a PO to: dylan_hou@hypersen.c
HPS-HSC2K is a high speed industrial monochrome camera. It uses the industry''s top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultrahigh frame rate as the following: 1490fps @2048*1080 8bit, 2971fps @1024*1024 8bit.
Advantages:
l Includes a 40G Ethernet optical fiber for free
l Supports GenICam GenTL standard
l Provides general software and self-developed SDK
l Binning function to increase the frame rates
l Provides a frame grabber
Applications:
l Product defects detection on assembly lines
l Package information inspection
l High-speed motion analysis
l Code scanning
l Car crash tests
l Chemistry analysis
Delivery time:
Within 5 business days
Warranty:
Long life after-sales service and technical support
Carrier:
DHL, UPS or others as you appoint
How to buy:
Send a PO to: dylan_hou@hypersen.c
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 axes: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. There are totally 4 models based on different measuring range. The best-selling one is HPS-FT060E with the following measuring range: Fxy: 600N; Fz: 800N; Mxy: 15Nm; Mz: 15Nm. Advantages: l Up to 2,000 Hz data output rate l High signal-to-noise ratio l High accuracy (HPS-FT060E - Fxy: 0.2N; Fz: 0.4N; Mxyz: 0.002Nm) l Low temperature drift l Various communication interfaces: RS485, EtherNet, EtherCAT, Analog l Compatible with most robot brands, such as ABB, KUKA, Staubli, Epson, and UR. Applications: l Robot precision assembly l Robot force-controlled polishing l Rehabilitation robots l Wind tunnel testing Delivery time: 5 business days Carrier: DHL, UPS or others as you appoint
The core of the automatic calibration of the laser cross beam sensor is the center search algorithm. A two-dimensional Cartesian coordinate system is formed by two opposite beam paths.It is widely used in scenarios such as dispensing tip positioning, CNC tool positioning, etc.Product Advantages: Because of its ultra-small light spot, the repeatability can reach 0.01mm.It has extremely short response time. Three coordinates (X, Y, Z) of the target can be calibrated simultaneously, you needn''t to calibrate it after installation and all signal communications are integrated into one interface. The built-in backlight compensation algorithm can resist strong light interference and improve its reliability.
Hypersen 3D solid-state LiDAR can produce 3D point cloud data by just one shot and can achieve real-time transmission through high-speed communication interfaces. Regarding the hardware, 100% solid-state structure, IP67 protection design and the aviation aluminum housing enable them to be used in a variety of complex environments. It can be used in for robot collision avoidance and safe working area protection. Features:
- Measuring range: 0.25-8m
- Large Field of view: 76°*32°; 68°*55°
- Various communication interfaces: LAN, USB, RS232
- High resolution: 160*60; 640*480
- High accuracy (±2cm; ±1cm)
- Low temperature drift
- Client software and SDK
Applications:
- AGV/Robot Obstacle avoidance
- 3D recognition
- 3D modeling
- Volume measurement
- People counting
- Safe working area protection
- Intelligent transportation
Chromatic Confocal Sensor is a non-contact displacement sensor that measure object''s distance, surface height and displacement. It''s a perfect choice for step height and profile measurement of electronic components, automatic and aerospace parts.
Features:
Non-contact measurement
One controller can support up to 4 sensor heads simultaneously
Perfect for transparent/transluc
small probe size: 7mm (OD)
Large measuring range: ±14mm
Ultralarge measuring angle: ±62°
Repeatability: 0.04μm
Applications:
Glass/lens profile measurement
Glass/lens defect detection
LED/OLED Display flatness inspection
Height consistency inspection of PC keyboard keys
Wafer thickness and flatness measurement
Bottle thickness measurement
Medical tube inspection
Step height measurement of PCB components