Announcements
HPS-TCP series is a high-precision optical calibration sensor for industrial positioning.It can achieve absolute position correction and zero reset along two dimensions in the sensor plane,and has good impact resistance and durability.It is widely used in scenarios such as dispensing needle positioning,CNC tool positioning,etc.
(read more)Hypersen 6-axis force torque sensor uses strain gauge tech, integrating high-sensitivity strain gauges into a robust elastomer. Under external force/torque, deformation is converted to electrical signals; algorithms then calculate 3D forces (Fx, Fy, Fz) and torques (Tx, Ty, Tz), enabling high-precision sensing (0.1% FS) to support coffee robots' "delicate operations".
(read more)The Hypersen 6-Axis Force/Torque Sensor system measures all six components of force and torque. It is applicable to industrial robots and cobots, supporting precision assembly, as well as pick-and-place operations for 3C products and automotive components.
(read more)Hypersen Technologies provides chromatic confocal sensors with non-contact measurement, sub-micron accuracy, and fast detection for precision inspection of metal, ceramic, glass, and complex surfaces.
(read more)The Hypersen all-new Point Spectral Confocal Sensor CF6000 is officially launched! It features a more compact size, lighter weight and better heat dissipation, with upgraded sampling frame rate and enhanced signal strength. Building on the strengths of the previous generation, it has been fully optimized for even more reliable performance.
(read more)Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 axes: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embedded temperature compensation algorithm highly reduces the temperature drift.
There are totally 9 models based on different force and to...
(read more)HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications.
(read more)For AGVs, accurate obstacle avoidance is key to safe operations—and HPS-3D LiDAR is its core support. With an optimized lighting system and low-distortion infrared lens, it detects up to 8m on 90%-reflectivity white targets. It even spots tiny path obstacles (e.g., scattered parts, shelf edges), eliminating collision risks at the source.
(read more)Hypersen introduces the compact six-axis force/torque sensors designed to bring precise force control to collaborative robots. Measuring Fx, Fy, Fz, Mx, My and Mz, it helps cobots perform polishing, grinding, assembly, insertion, testing and inspection tasks with stable contact feedback and flexible integration options.
(read more)HPS-HSC2K is a high speed industrial monochrome camera using ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. It provides resolution of 2.2 magapixel at frame rates up to 1490fps and provides resolution of 1 magapixel at frame rates up to 2971fps.
(read more)Hypersen provides precision laser calibration sensors with high repeatability, fast response, and reliable positioning performance for industrial automation, robotics, and precision equipment calibration applications.
(read more)The Hypersen HPS-FT080-20 digital 6-axis force torque sensor delivers high-speed data acquisition, precise multi-axis measurement, and industrial communication interfaces for robotics, automation, and intelligent manufacturing.
(read more)Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection.
(read more)Laser Cross-Beam Sensor HPS-LCB02 is a high-precision industrial positioning sensor. It enables 2D absolute position correction and zero-point reset within the sensor plane, boasting excellent impact resistance and durability.
(read more)Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection.
(read more)Hypersen provides 3D line confocal sensors with nanometer-level precision, ultra-fast scanning, and advanced inspection capability for transparent, mirrored, and highly reflective materials.
(read more)Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection.
(read more)Hypersen 6-axis force torque sensor uses strain gauge tech, integrating high-sensitivity strain gauges into a robust elastomer. Under external force/torque, deformation is converted to electrical signals; algorithms then calculate 3D forces (Fx, Fy, Fz) and torques (Tx, Ty, Tz), enabling high-precision sensing (0.1% FS) to support coffee robots' "delicate operations".
(read more)Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that measure object's surface height and displacement at Submicron level. It's a perfect choice for highly reflective materials such as metal or LCD.The whole sensor system consists of a sensor controller and one or more sensor heads.
(read more)The Hypersen HPS-FT060E 6-axis force torque sensor delivers high-precision force and torque measurement with high-speed digital output, enabling accurate force control for industrial robots, collaborative robots, and intelligent automation systems.
(read more)Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection.
(read more)For AGVs, accurate obstacle avoidance is key to safe operations-and HPS-3D LiDAR is its core support. With an optimized lighting system and low-distortion infrared lens, it detects up to 8m on 90%-reflectivity white targets. It even spots tiny path obstacles (e.g., scattered parts, shelf edges), eliminating collision risks at the source.
(read more)Hypersen HPS -FT series sensors are high-performance digital six-axis force torque sensors that accurately measure the force and torque on the three spatial coordinate axes of X, Y, and Z. The sensor can be applied in robots and cobots for precision assembly & polishing, and robot hand guiding. In addition, it can be used in medical robots.
(read more)Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 axes: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embedded temperature compensation algorithm highly reduces the temperature drift.
There are totally 9 models based on different force and to...
(read more)The Hypersen all-new Point Spectral Confocal Sensor CF6000 is officially launched! It features a more compact size, lighter weight and better heat dissipation, with upgraded sampling frame rate and enhanced signal strength. Building on the strengths of the previous generation, it has been fully optimized for even more reliable performance.
(read more)Laser Cross-Beam Sensor HPS-LCB02 is a high-precision industrial positioning sensor. It enables 2D absolute position correction and zero-point reset within the sensor plane, boasting excellent impact resistance and durability.
(read more)Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that delivers high-speed and accurate thickness measurement for transparent adhesive layers. It performs stably on different types of transparent glue. The whole sensor system consists of a sensor controller and one or more sensor heads.
(read more)Hypersen launches the new HPS‑CFLV016 series chromatic confocal sensor heads, designed for high-precision inspection in complex working conditions. Compact and high‑temperature resistant, it enables 90° rotatable measurement for high‑precision inspection of small hole inner walls and operates reliably in vacuum environments.
(read more)Hypersen HPS-CF6000 chromatic confocal controller enables high-speed precision inspection on curved, uneven, and rough surfaces for semiconductor, automation, and manufacturing applications.
(read more)Hypersen point chromatic confocal sensor enables non‑contact, high‑precision measurement of glass thickness, flatness and surface profile. Ideal for automotive, optical and display glass inline inspection with stable performance on transparent surfaces.
(read more)HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications.
(read more)Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection.
(read more)The Hypersen HPS-FT120 high-capacity 6-axis force/torque sensor delivers accurate multi-axis measurement, high overload protection, and high-speed digital communication for heavy-duty robots, industrial automation, and intelligent manufacturing systems.
(read more)Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection.
(read more)The measurement system includes a controller, an optical fiber or more sensor heads. It’s a perfect choice for step height and profile measurement of electronic components, automatic and aerospace parts. It can be applied to the Glass/Lens Industry, Semiconductor Industry and other industry.
(read more)Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity.
The sensor can be applied in industrial robots and cobots for precision assembly and polishing in automotive industry and 3C electronics manufacturing.
(read more)Chromatic confocal sensors uniquely solve the measurement pain points of transparent and semi-transparent materials. Featuring wavelength dispersion and coaxial optical design, they accurately detect the thickness, flatness and defects of glass, adhesive glue, optical films and transparent coatings without reflection interference, outperforming traditional laser and vision sensors.
(read more)Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that measure object's surface height and displacement at Submicron level. It's a perfect choice for highly reflective materials such as metal or LCD.The whole sensor system consists of a sensor controller and one or more sensor heads.
(read more)This camera (HPS-HSC Series) is a high speed industrial monochrome camera (black and white photography). It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK. It provides resolution of 2.2 magapixel at frame rate...
(read more)Hypersen HPS-FT Series 6-Axis Force/Torque Sensor enables real-time measurement of force and torque on X, Y and Z axes. Optimized for cobot end-effector force control, it also fits industrial robots, ideal for precision assembly, and pick-and-place tasks of 3C and automotive parts.
(read more)Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) enables real-time measurement of force and torque values across the X, Y, and Z axes. It is applicable to industrial robots and cobots, supporting precision assembly, as well as pick-and-place operations for 3C products and automotive components.
(read more)It is a high-precision optical calibration sensor. It can achieve absolute position correction and zero reset along two dimensions in the sensor plane, and has good impact resistance and durability. It can be applied in Automotive/ Logistics industry.
(read more)Chromatic Confocal Sensor is a non-contact displacement sensor that measure object’s distance, surface height and displacement. It’s a perfect choice for step height and profile measurement of electronic components, automatic and aerospace parts. The whole sensor system consists of a sensor controller and one or more sensor heads.
(read more)Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 axes: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embedded temperature compensation algorithm highly reduces the temperature drift.
(read more)Hypersen 3D Solid-state LiDAR series can measure distance up to 8m. Based on Time-of-Flight (ToF) principle, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and achieve real-time transmission. It can be used in for robot collision avoidance and safe working area protection.
(read more)This high-precision optical calibration sensor ensures absolute position correction and zero reset along two dimensions. With ultra-small light spots, 0.01mm repeatability, and strong light resistance, it is ideal for CNC tool positioning and dispensing tip alignment.
(read more)6-axis force sensors redefine collaborative robot performance! With high-precision force and torque detection, they ensure safe human-robot collaboration and precision assembly. Their high sensitivity and rapid response drive intelligent upgrades across 3C, automotive, and medical industries.
(read more)ToF ranging sensor is a new generation of time-of-flight (ToF) infrared ranging sensor equipped with optimized transmitting and receiving optical lenses. Designed for high-precision, long-distance measurements, it can detect obstacles up to 40 meters away.
(read more)Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that can measure the thickness of transparent materials in high speed, such as glass and film. The whole sensor system consists of a sensor controller and one or more sensor heads.
(read more)