6-axis F/T Sensors for Coffee Cooking Robotics

Featured Product from Hypersen Technologies Co., Ltd.

More Info Email Supplier Request a Quote
Hypersen 6-Axis Force Sensors: Empower Coffee Collaborative Robots with "Precise Touch"?
How It Works: Core Principle of Hypersen 6-Axis Force Sensor?
Hypersen 6-axis force sensor is built on advanced strain gauge technology. It integrates high-sensitivity strain gauges into a rugged, compact elastic body. When external forces or torques act on the sensor, the elastic body deforms slightly, and the strain gauges convert this deformation into measurable electrical signals. Through intelligent signal processing algorithms, the sensor accurately calculates the three force components (Fx, Fy, Fz) and three torque components (Tx, Ty, Tz) in the Cartesian coordinate system—realizing full-dimensional, high-precision mechanical perception, with a measurement accuracy of up to 0.1% FS, laying a solid foundation for the "delicate operation" of coffee robots
Application in Coffee Collaborative Robots: Reproduce Barista-Level Craftsmanship.
Coffee making requires strict control over every detail, and Hypersen 6-axis force sensor turns coffee collaborative robots into "skilled baristas" by perceiving subtle mechanical changes:
  • Grinding & Tamping: The sensor monitors the weight of coffee powder in real time through force feedback, ensuring accurate grinding quantity; when tamping, it maintains a stable pressure of 15±0.5kgf, making the coffee powder evenly compacted and avoiding extraction deviation.
  • Espresso Extraction: It senses the contact force between the robot and the coffee machine handle, guiding precise installation; during extraction, it tracks the reaction force of the coffee flow, helping the robot adjust the water pressure to the golden range of 9-10bar, ensuring rich flavor.
  • Milk Frothing & Latte Art: When inserting the steam wand into the milk jug, the sensor controls the insertion depth stably; it judges the milk froth density by the change of milk expansion force, and adjusts the pouring angle and speed in real time during latte art, creating consistent and delicate patterns.
  • Safe Collaboration: With ultra-fast response (≤1ms), the sensor can instantly detect abnormal contact forces (such as accidental touch with human hands) and trigger the robot to stop, ensuring safe human-machine collaboration in coffee shops.
Hypersen 6-axis force sensors, with their high precision, durability and easy integration, perfectly solve the pain points of "unstable craftsmanship" and "unsafe operation" of coffee collaborative robots. Let your coffee robots create consistent, high-quality coffee while reducing labor costs—contact Hypersen now to unlock more possibilities!

Other Applications:

  • Robot precision assembly
  • Robot force-controlled polishing
  • Medical & rehabilitation robots
  • Robot hand guiding

Application Fields:

  • 3C Electronics
  • Automotive Manufacturing
  • Semiconductor Components Manufacturing
  • Medical Industry

Delivery Time:

3–5 business days

Shipping Method:

FedEx, DHL, or other carriers as requested