Cadent 3 Syringe Pump
Featured Product from IMI Life Science
The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional precision, accuracy, and longevity. The pump can function as a standalone controller or integrate into complex systems.
- Programmable, maintenance free, precision liquid metering device
- 30 mm stroke driven via stepper motor and precision lead screw
- Available in three mechanical resolutions: 6K, 12K, 24K
- Highly flexible and versatile to meet a variety of system configurations
- Exceptional precision, accuracy and lifetime performance
- Available with or without an advanced controller
- Can be used as a standalone controller or integrated into more complex systems
More Featured Products