Flex Zero Bases for Clamping & Precision Locating
Featured Product from Imao-Fixtureworks
Fraser, MI – IMAO Fixtureworks, manufacturer and supplier of workholding components, introduces a new mechanical zero-point system for clamping and precision locating in a single operation.
With one tightening operation on the side of the base, four-point clamping is achieved by two jaws. The jaws locate and clamp the pins for precise and fast fixture changes, reducing machine down time during fixture change operations.
The compact Flex Locator Bases are available in 150 mm and 240mm sizes with +/- 0.005 mm repeatability and 2,700 lbs of clamping force.
Designed for quick change of pallets, workpieces, and vises in 5-axis and vertical machining centers. The strong clamping forces allow for heavy duty machining. With the pull clamp design, the clamping pins are attached to the underside of the fixture plate, maximizing space on the fixture plate for multiple workpieces.
Specifications, CAD models, pricing and ordering are available online at www.fixtureworks.com. Customers can also request a quote or technical product assistance.
IMAO Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices, including clamps, workholding gripper inserts, supports, and locators, to standard machine elements, including pins, material handling rollers and bumpers, fasteners, adjustable handles, cam levers, and more.