Videos
Featured Videos
Highly precise 0.003 mm repeatability. 674 lbs clamping force. Easy 1/4-turn tooless operation.
User experience matters. In this review we break down the superior user experience of these Fixtureworks fasteners.
Pneumatic Shaft-Locking Clamps are automated quick locks with air
for machine changeover.
https://www.imao.biz
Quick locks for sliding adjustment. One-Touch Sliding Locks slash setup time and improve reliability in various devices.
One-Touch Fasteners are quick release fasteners for frequent changeover of machinery or fixture. Quick and easy tool-less clamping reduces setup time in changeover.
One-Touch Fasteners are quick release fasteners for frequent changeover of machinery or fixture. Quick and easy tool-less clamping reduces setup time in changeover.
Powerfully clamp both workpiece or fixture. Pull clamp mechanism maximizes machining area. Strong Clamping!
FLEX ZERO BASES For quick change of fixtures or workpieces!
IMAO''s Flex Zero Bases provide a solution! Install the clamping screws on the bottom of fixture or workpiece. Mount it on flex zero base and clamp by a single operation! Fixture or workpiece setup time can be shortened dramatically.
Pull clamping style is free from tool interference and suitable for 5 axis machining.
Flex Zero Base is quick change system with 12kN clamping force and 5μm locating repeatability.
Can be used for changing dedicated fixtures and die parts. IMAO''s Flex Zero Base is quick change system with strong clamping force and excellent repeatability!
- Pull Clamping System for Horizontal Machining Center | IMAO Corporation
- For Horizontal Machining Centers
- Modular Pull Clamping System HOOK TYPE
- Pull clamps with easy setups for horizontal machining centers
- Hook-shaped screw hangs workpiece/plate before clamping.
- Quick & easy clamping
- Full access to workpiece with NO tool interference!
- Locating repeatability is 0.005 mm!
- Modular Pull Clamping System
- increases productivity on horizontal machining center by easy workpiece setup!
One-Touch Clamps are mechanical quick clamps developed for machining fixture. https://www.imao.biz
IMAO''s pneumatic fasteners provide quick change solution for frequent changeover of automation machinery.Quick clamping and locating with 0.003mm repeatability eliminates set up time in frequent changeover of plates, toolings and fixtures.These automated fasteners are quick, simple and secure changeover solution to increase your productivity.
Click here for more details!
https://www.imao.com
Machinable collet clamps hold any external shape of workpieces by a single tightening.Ideal for machining small, thin, complex and irregularly shaped workpieces on machining centers or turning lathes.
One Touch Push Lock Clamps are quick locks that provide easy, tool-less locking with a 90-degree turn for slide and angle adjustment.The internal spring keeps the clamping force constant to prevent over/under tightening. The indication line and touch of a click allow any user a secure and reliable operation.
These locks are versatile enough to clamp various objects such as square bars, round shafts and linear rails in many sizes.
IMAO''s One Touch Push Lock Clamps reduce setup time and increase productivity.
Click here for more details!
Visit our website! https://www.imao.com
Clamping automation by Imao''s Nutrunner Clamps serves as alternatives to hydraulic clamps.Tightening with nut runner installed on a robot actuates Nutrunner clamps to hold workpieces with high clamping force in machining and assembly line.
Mechanical design does not require hydraulic piping and simplifies fixture design and maintenance.
IMAO''s robotic clamps achieve automated workpiece clamping with shorter fixture preparation time and lower fixturing cost than hydraulic clamps.
Click here for more details!
https://www.imao.com
These heavy-duty ball-locking pins provide locking in quick change applications where there is frequent insertion and removal of a fastener.
These push lock clamps provide easy, tool-less locking with a 90-degree turn of the handle for slide and angle adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps provide quick and easy locking with a high clamping force. An internal spring keeps the clamping force constant to prevent over/under tightening.
Pneumatic Zero Point Clamping Devices
Lock the support plunger just by tightening the screw, turning the handle or applying compressed air.
For quick change of fixtures or workpieces! IMAO''s Flex Zero Bases provide a solution! Install the clamping screws on the bottom of fixture or workpiece. Mount it on flex zero base and clamp by a single operation! Fixture or workpiece setup time can be shortened dramatically. Pull clamping style is free from tool interference and suitable for 5 axis machining. Flex Zero Base is quick change system with 12kN clamping force and 5μm locating repeatability. Can be used for changing dedicated fixtures and die parts. IMAO''s Flex Zero Base is quick change system with strong clamping force and excellent repeatability!
Ultra-compact and simple to use, QCFC Flat Fasteners make it easy to clamp and fasten quickly in hard-to-reach places or where interference is a concern.