ADJUSTABLE CLAMPING HANDLES & LEVERS
Featured Product from Imao-Fixtureworks
ADJUSTABLE CLAMPING HANDLES & LEVERS
CLAMP HANDLES PROVIDE QUICK FASTENING AND UNFASTENING WHERE SPACE IS TIGHT.
Adjustable clamping handles and levers are commonly used in instances where fastening, unfastening, and adjusting become difficult due to space constraints. Pulling up on the handle disengages it from the spline and allows it to rotate 360 degrees in either direction. Releasing the handle re-engages the spline for tightening or adjusting. Torque limiting handles and knobs that prevent overtightening are also available, as well as quick-change cam levers. Our line of durable clamping handles and levers are offered in several materials including steel, zinc, stainless steel and plastic. Male and female thread options as well as several color choices are also available.
Follow us on:
Imao Fixtureworks
Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices to standard machine elements. Because many of these products are highly versatile and easily adaptable to different applications, they are commonly found within different applications, including:
- Designing
- Inspection
- Machining
- Finished Goods