Heavy Duty Ball-Lock Fasteners.

Featured Product from Imao-Fixtureworks

More Info Email Supplier Request a Quote

 

Heavy Duty Ball-Lock Fasteners.
Power Up Your Projects with Heavy Duty Ball-Lock Fasteners. Experience secure, quick-change solutions for your fixtures. Strong, reliable, and easy to use—our clamping fasteners and receptacles deliver unmatched performance.

Two Styles, One Goal: Secure Fastening. Choose between two heavy-duty options: the Regular Ball-Lock Fastener for straightforward, powerful clamping, or the Retractable Ball-Lock Fastener for sliding applications. Both styles deliver the same reliable strength and ease of use with a simple turn of the knob. Whether you need standard or retractable functionality, we've got you covered.

HEAVY DUTY BALL-LOCK PIN (QCWES)
Engineered for strength and reliability, the Heavy Duty Ball-Lock Fastener is your go-to solution for quick change applications. With clamping power up to 450 lbs, this fastener ensures your fixture stays clamped securely in place.
Built to excel under tough conditions, these clamping fasteners deliver unmatched reliability in any environment.


RETRACTABLE HEAVY DUTY BALL-LOCK PIN (QCWESA)
For those who need the ultimate in flexibility and safety, the Retractable Heavy Duty Ball-Lock Fastener offers the same robust clamping force with the added benefit of retractable pin functionality. This feature allows the fastener to safely disengage from the receptacle and base immediately when unlocked, making it ideal for sliding and door applications. 
Whether it's clamping force or shear strength, these fasteners are engineered for top-tier performance in demanding situations.

Ball Lock Pins & Fasteners
Quick release ball lock pins and fasteners have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed or when a knob is turned, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from various material including 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Quick release pins are available in L, T, ring, nautical, dome and button handle styles. Fasteners are available with a button or knob.

Follow us on:

Imao Fixtureworks
Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices to standard machine elements. Because many of these products are highly versatile and easily adaptable to different applications, they are commonly found within different applications, including:

  • Designing
  • Inspection
  • Machining
  • Finished Goods