Floating Receptacles

Featured Product from Imao-Fixtureworks

More Info Email Supplier Request a Quote


QCBU-FL Receptacles
Floating slider for extended mounting spacing tolerance
Used with the ball-locking fasteners referenced on the table, these full stainless receptacles are useful where there is only a rough hole spacing for mounting. They feature a floating slider which extends the tolerance range of the mounting hole spacing to 1 mm. Made from stainless steel. Pin is quenched and tempered. Supplied with four stainless steel socket head or low head cap screws.

Follow us on:

Imao Fixtureworks
Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices to standard machine elements. Because many of these products are highly versatile and easily adaptable to different applications, they are commonly found within different applications, including:

  • Designing
  • Inspection
  • Machining
  • Finished Goods