One-Touch Clamps Evolution

Featured Product from Imao-Fixtureworks

More Info Email Supplier Request a Quote


New in the One-Touch Clamp line, Stablelock clamps offer enhanced options with greater stability and reliability, with easy One-Touch operation.

STABLELOCK ONE-TOUCH CLAMP FEATURES:

  • Updated Rigid Clamping Mechanism
    Ball and tapered wedge clamping design with spring force for superior mechanical positive clamping.
  • Stable & Constant Clamping Force
    Clamping force is constant and strong no matter who is operating.
  • Clear Clamping Completion
    "Click" feel at the end of clamping ensures reliable and safe operation.
  • Clamping Line Indicator
    Indication lines on handle and body align to clearly show when the clamp is locked or unlocked.

 


LINE UP:

QLSWW Swing Clamp

  • Swing into position and clamp with a turn of the handle
  • Clockwise and counterclockwise clamping directions both available

 

QLPDW Pull Clamp

  • Pulling the clamping pin attached to the workpiece enables a fixture with easy access to tools
  • Standard and locator-type screws both available
  • Extension unit available for operating clamp at a distance

 

QLPUW Push Clamp

  • Simply turn the handle for push clamp operation
  • Completion of clamping indicated by "click" and by alignment line on handle and body

 

QLSCW Side Clamp

  • Clamping mechanism forces jaw forward and downward to prevent lifting of the part
  • Completion of clamping indicated by "click" and by alignment line on handle and body

 

QLRCW Thrust Clamp

  • Can be used as both a thrust clamp and a pull clamp
  • Use as a thrust clamp with addition of clamping bar
  • Use as a pull clamp with addition of clamping pins

 

Follow us on:

Imao Fixtureworks
Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices to standard machine elements. Because many of these products are highly versatile and easily adaptable to different applications, they are commonly found within different applications, including:

  • Designing
  • Inspection
  • Machining
  • Finished Goods