Pneumatic Zero Point Clamping Devices
Featured Product from Imao-Fixtureworks
Pneumatic Zero Point Clamping Devices
Eliminate fixture setup time & machine down time!
IMAO Fixtureworks' Flex Locators is a zero point pneumatic clamping system that provides quick change of fixtures or tools within 0.003 mm accuracy. Pneumatic clamp and quick locating eliminates setup time for frequent changeover of fixtures, plates and tooling on automation machinery.
Two Types of Flex Locators are Available:
- Heavy Duty
Repeatability: .003 mm
Clamping Force: 1,400 lbs (6300N) - Light Duty
Repeatability: .01 mm
Clamping Force: 78 lbs (350N)
Follow us on:
Imao Fixtureworks
Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices to standard machine elements. Because many of these products are highly versatile and easily adaptable to different applications, they are commonly found within different applications, including:
- Designing
- Inspection
- Machining
- Finished Goods