Pneumatic Shaft Locking Clamps
Featured Product from Imao-Fixtureworks
Pneumatic Shaft Locking for Automated Machine Changeover
Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles. Achieve fast, secure clamping from a distance after position adjustment of machine parts and units. Perfect for quick change applications, choose from various types and sizes featuring:
- Spring clamping for positive locking and air for unclamping.
- Remote and multiple-unit capability for efficient, out-of-reach operation.
- Sensor mountable type offered for the detection of clamping condition.
- Fits shaft diameters from 8 mm to 30 mm.
- Compact and heavy-duty versions available to match your required load.
Follow us on:
Imao Fixtureworks
Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices to standard machine elements. Because many of these products are highly versatile and easily adaptable to different applications, they are commonly found within different applications, including:
- Designing
- Inspection
- Machining
- Finished Goods