Expanded Pneumatic Shaft Clamp Options!

Featured Product from Imao-Fixtureworks

More Info Email Supplier Request a Quote

 

Pneumatic Shaft Locking Clamps
Pneumatic Shaft Locking Clamps are quick pneumatic locks for automated machine changeover. Perfect for secure clamping of sliding shafts and spindles after positioning and adjustment of machinery equipment.

New Types Available!
The compact shaft clamps now include low pressure versions. The heavy duty shaft clamps now include a sensor mounting option.


PSLC Shaft Locking Clamps
Pneumatic, heavy duty
Pneumatic shaft-locking clamps are designed for quick change applications. They provide secure clamping of sliding shaft and spindle after position adjustment of parts and units in the machinery. Spring clamping occurs when air is removed, and unclamping when air is provided. Spring clamping and pneumatic unclamping mechanism prevents the decrease of clamping force by air leakage. PSLC-M-S type can be used in combination with sensors to detect the clamping condition. (Sensors supplied separately by customer). Brackets are available to mount a sensor to the PSLC-M-S type clamps (sold separately). Pneumatic clamp body and cover are made from 5052A anodized aluminum. Clamping shaft is made from 1045 steel with an electroless nickel-plated finish.

PSLC Shaft Locking Clamps
Pneumatic, compact
Pneumatic shaft-locking clamps are designed for quick change applications. They provide secure clamping of sliding shaft and spindle after position adjustment of parts and units in the machinery. Spring clamping occurs when air is removed, and unclamping when air is provided. Spring clamping and pneumatic unclamping mechanism prevents the decrease of clamping force by air leakage. The body is made from 5052A aluminum. The clamping shaft is made from 5052A anodized aluminum. The cover is made from 304 stainless steel.

Follow us on:


Imao Fixtureworks
Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices to standard machine elements. Because many of these products are highly versatile and easily adaptable to different applications, they are commonly found within different applications, including:

  • Designing
  • Inspection
  • Machining
  • Finished Goods