Nutrunner clamps for clamping automation!
Featured Product from Imao-Fixtureworks
Nutrunner Clamps are mechanical clamps that achieve clamping automation by industrial robots. Mechanical design without hydraulic piping simplifies fixture design and maintenance. These automation clamps are the new solution for robotized machining or assembly lines where robots use nut runners.
Features:
Tightening Hex Head with Nut Runner
Allows automated clamping and unclamping in robotized production lines
High Clamping Force
6 kN clamping force for heavy duty applications
Mechanical Clamping with No Hydraulic Piping
Achieves easy fixture design & maintenance, low fixturing cost and pallet transfer
Additional Feature:
To meet the requirements of customers' specific applications, custom clamp arms are available!