1.6X1.2mm Crystals for Communication Terminal
Featured Product from Interquip Electronics Co., Ltd.
Interquip Ultra-small Crystal units with Thermistor come in a 1.6X1.2mm package. The thermistor crystals offer a tight frequency stability and wide frequency range including 26MHz, 52MHz, 76.8MHz etc. for 5G mm-wave compatible Smartphone. These frequency components feature low ESR and stable temperature characteristics. The Ceramic Crystal Units with Thermistor are designed for Smartphone application, and are ideal for WIFI/BLE, GPS, smart watch, TWS earphones, and other wearables.
Specifications:
- Nominal Frequency: 26MHz ~ 76.8MHz
- Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm
- Load Capacitance: 7pF, 9pF or specify
- Operating Temperature: -30°C ~ +85°C, -40°C ~ +85°C or specify
- Thermistor Resistance: 100 KΩ±1%
- Thermistor B-Constant: 4250K±1%
- Equivalent Series Resistance (ESR): 60Ω, 80Ω
- Aging: ±1ppm/Year Max.
Applications:
- WIFI/BLE, GPS
- Smartphone
- Smart watch, TWS earphones, and other wearables
More Featured Products