TCXO 3225 for Wireless communications
Featured Product from Interquip Electronics Co., Ltd.
High-Performance Quartz Crystal Oscillators for Memory Products
The TCXO outputs a Clipped sine wave that establishes a stable reference frequency (0.5ppm) during the specified temperature range. Interquip's TCXOs support operating voltage, output frequency, temperature stability, and other functional features. Interquip's TCXOs compensate for variables such as ambient temperature, voltage or load environment. Interquip's TCXOs Offer Excellent Phase Noise Performance
Specifications:
Output Waveform Clipped
Supply Voltage Range(Vdd)1.8V~3.3V
Operating Temperature Range -20°C~+70°C,-40°C~+85°C
Room Temp.(25°C±3°C) ±1.0ppm,±2.0ppm
vs.OperatingTemp±0.5ppm,±1.0ppm,±2.0ppm
Voltage Change(±5%)±2.0ppm ±0.2ppm Max.
Load Change(±5%) ±2.0ppm ±0.2ppm Max.
Aging (First Year) ±1.0ppm
Current Consumption(Idd)2mAMax
Output Voltage 0.8VMin.
Output Load 10kΩ//10pF
(for VCTCXO) Pullability ±9~±15ppm
(for VCTCXO) Control Voltage Range 0.90V±0.60V,1.4V±1V
PhaseNoise@1kHzOffset -130dBc/Hz Typ.
Start-upTime3msMax.
Storage Temperature Range -40°C~+85°C
Applications:
GPS, RF
Wireless communication devices
Wireless Module Products