Differential Crystal Oscillator for Ethernet PCIe

Featured Product from Interquip Electronics Co., Ltd.

More Info Email Supplier Request a Quote

High-Performance Differential Output Crystal Oscillator

The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast switching times and optimized power consumption.

Key Features:

  • Wide Frequency Range:500MHz to 156.250MHz
  • Low Phase Jitter:5ps rms (12kHz–20MHz)
  • Stable Performance:Frequency stability options from ±25PPM to ±100PPM
  • Multiple Power Supply Options:+1.8V, +2.5V, +3.3V (±5%)
  • Extended Temperature Range:−20°C to +70°C, −40°C to +85°C
  • RoHS Compliant:Meets environmental standards

Application Areas:

  • PCI Express (PCIe) systems
  • Ethernet line cards
  • Network servers, switches, and routers

The HCSL output features a 15mA current source derived from an open emitter or source, requiring external 50Ω termination resistors to ground. A series resistor can be added to minimize overshoot and ringing, ensuring signal integrity in high-speed designs.