INTERQUIP TCXO 3225 for Wireless communications
Featured Product from Interquip Electronics Co., Ltd.
The TCXO outputs a Clipped sine wave that establishes a stable reference frequency (0.5ppm) during the specified temperature range. Interquip's TCXOs support operating voltage, output frequency, temperature stability, and other functional features. Interquip's TCXOs compensate for variables such as ambient temperature, voltage or load environment. Interquip's TCXOs Offer Excellent Phase Noise Performance
Specifications:
Output Waveform Clipped
Supply Voltage Range(Vdd)1.8V~3.3V
Operating Temperature Range -20?~+70?,-40?~+85?
-
- Room Temp.(25?±3?) ±1.0ppm,±2.0ppm
vs.OperatingTemp±0.5ppm,±1.0ppm,±2.0ppm
-
- Voltage Change(±5%)±2.0ppm ±0.2ppm Max.
- Load Change(±5%) ±2.0ppm ±0.2ppm Max.
- Aging (First Year) ±1.0ppm
Current Consumption(Idd)2mAMax
Output Voltage 0.8VMin.
Output Load 10kΩ//10pF
(for VCTCXO) Pullability ±9~±15ppm
(for VCTCXO) Control Voltage Range 0.90V±0.60V,1.4V±1V
PhaseNoise@1kHzOffset -130dBc/Hz Typ.
Start-upTime3msMax.
Storage Temperature Range -40?~+85?
Applications:
- GPS, RF
- Wireless communication devices
- Wireless Module Products