Interquip Crystal Oscillator TCXO for smart meters
Featured Product from Interquip Electronics Co., Ltd.
With the continuous intelligence of wireless communication measuring instruments, the crystal oscillator needs to have high precision and high stability, so that the meter can achieve accurate measurement and long-term stability. Interquip continues to launch 3.2mm x2.5mm, 2.0mm x1.6mm with frequencies of 24 MHz, 25MHz, 26MHz, 31.25MHz, 32MHz, 39MHz and other high-performance TCXOs.
Specifications:
- Nominal Frequency: 9.5MHz ~ 70MHz
- Supply Voltage Range (Vdd): 1.8V~3.3V
- Operating Temperature Range -20°C~+70°C,-40°C~+85°C
- Room Temp.(25°C±3°C) ±1.0ppm,±2.0ppm
- Operating Temp: ±0.5ppm,±1.0ppm,±2.0ppm
- Aging (First Year) ±1.0ppm
- Current Consumption (Idd): 2mAMax
- Output Waveform: Clipped Sine
- Output Load: 10kΩ//10pF
- PhaseNoise@1kHz Offset : -130dBc/Hz Typ.
- Start-up Time: 3msMax.
Applications:
- Electricity meters
- Gas and water meters
- Heat & Cooling Meters
- Power & Energy Meters
- wireless communication measuring instruments
More Featured Products