Calcium Fluoride (CaF2) Materials, Optical
Featured Product from Intrinsic Crystal Technology Co., Ltd. (ICC)
BASE PROPERTIES |
|
---|---|
PARAMETER | VALUE |
OPTICAL | |
Transmission Range | 0.13 to 10 microns |
Refractive Index | 1.39908 at 5 microns |
Reflection Loss | 5.4% at 5 microns (2 surfaces) |
Restrahlen Peak | 35 microns |
dN/dT | -10.6 x 10-6e/°C |
PHYSICAL | |
Density | 3.18 g/cm3 |
Melting Point | 1360 °C |
Thermal Conductivity | 9.71 W/(m*K) |
Thermal Expansion | 18.85 x 10-6e/°C |
Hardness | Knoop 158.3 kg/mm2 (100) |
Specific Heat Capacity | 854J/(kg K) |
Dielectric Constant | 6.76 at 1MHz |
Young's Modulus (E) | 75.8 GPa |
Shear Modulus (G) | 33.77 GPa |
Bulk Modulus (K) | 82.71 GPa |
Elastic Coefficients | C11=164 MPa, C12=53 MPa, C44=33.7 MPa |
Apparent Elastic Limit | 36.54 MPa |
Poisson Ratio | 0.26 |
CHEMICAL | |
Solubility | 0.0017g/100g water at 20 °C |
Molecular Weight | 78.08 |
Class/Structure | Cubic (111) cleavage |
CaF2 is the foremost optical material encompassing a broad spectrum of applications:
- IR optics
- Optics for astronomical instrumentation
- Microscope optics
- Spectroscopy optics
- UV optics
- Laser windows
- Excimer Laser Optics
- Microlithography Optics
More Featured Products