Lightweight, Non-Magnetic Linear Slides

Featured Product from Isotech, Inc.

More Info Email Supplier Request a Quote

Discover Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern.

Isotech's president, Joe Casillo, highlights the growing demand for these components: "From sensitive electronics and medical equipment to semiconductor and liquid crystal manufacturing, the applications are vast."

Key features of Isotech's non-magnetic ball slides include:

  • Silicon Nitride Ceramic Ball Bearings: Ensure durability and precision.
  • Titanium Shafts and Aluminum Carriage/Base: Provide strength without added weight.
  • Brass Fasteners: Offer robust construction.

Benefits:

  • Factory Preload: Minimizes side play and reduces friction.
  • Self-Cleaning Design: Extends life and eliminates the need for lubrication.
  • Long Service Life: Estimated at 100 million inches at half the rated load.

Specifications:

  • Travel Lengths: From 0.5 to 12 inches.
  • Load Capacities: 1.2 to 61.5 pounds.
  • Accuracy: Straight-line to 0.0005 inches, repeatability to 0.0002 inches.
  • Coefficient of Friction: Typically 0.003 inches.

Isotech's non-magnetic linear ball slides come with standard mounting holes for easy installation and are available in clear and black anodized finishes. Custom finishes can be requested.

Ready for rapid delivery, Isotech collaborates with design engineers to find the perfect fit for your motion control needs. For more details, call 800-314-3332 or visit Isotech Inc.