Customized Linear Spline Shafts and Linear Guides

Featured Product from Isotech, Inc.

More Info Email Supplier Request a Quote

Eliminates Backlash, Reduces Friction

The Isotech Ball Spline is designed for mechanical applications which require both linear motion and torque transmission. The rolling contact of the balls eliminates backlash and reduces friction, helping you to achieve super precision and reliability.

The spline shaft facilitates additional machining and high accuracy because of a round shaft shape. Since the spline shaft is also machined by cylindrical grinding, it has a high sealing performance and a well-balanced structure that reduces the vibration and noise during rotary motion. Moreover, it has great geometrical moment of inertia and high rigidity. This enables a long-term, high precision linear motion.

The standard ball spline consists of a spline shaft with raceway grooves and a spline nut. The spline nut consists of an outer cylinder (main body), retainer, side rings, and ball elements designed and manufactured to achieve a reliably smooth motion.

High Load Capacity and Long Travel Life:

The raceway grooves are machined to a radius close to that of the ball elements. The large ball contact surface results in high load capacity and long travel life.

Wide Variety of Configurations:

A total of 16 shafts with diameters ranging from 4mm to 100mm are available. Seven different types of nuts are available: cylindrical types (SSP/SSPM), flange types (SSPF/SSPT), and block types (SPA/SPAW/SSPB). They can be specified to suit various applications.