Fail-Safe Vibration Mounts & Isolators
Featured Product from Isotech, Inc.
Minimize Shock and Vibration with Isotech Elastomeric Mounts
Isotech’s elastomeric products are the solution to preventing equipment malfunctions, extending the lifespan of your machinery, and eliminating the frustration of vibrating building structures and noise. Our extensive range of elastomeric isolation mounts and pads is engineered to limit the transmission of structure-borne vibration and impacts, making them ideal for various applications.
Features and Benefits:- Wide Range of Static Load Ranges Available: Accommodates diverse application requirements.
- Low Profile: Ideal for space-constrained installations.
- Rugged Construction: Ensures durability and reliability in demanding environments.
- All Bonded Construction Available: Offers enhanced stability and performance.
- Axial and Radial Loading: Versatile application for different loading conditions.
- Fail-safe Design with Snubbing Washers: Provides added security and protection.
- Axial to Radial Stiffness - Approximately 1:1: Consistent performance in multiple directions.
- Low Natural Frequency: Effective at attenuating vibrations.
- Structure-borne Noise Attenuation: Reduces noise transmission for a quieter environment.
- Structural Sections: Carbon steel/sintered metal for strength and durability.
- Corrosion Resistant Coating: Protects metal surfaces from environmental damage.
- Neoprene Elastomer: Resists oils, ozone, and most solvents for extended life.
- Operating Temperature Range: -20°F to +180°F, suitable for various conditions.
- Damping Ratio C/Cc = 0.1: Transmissibility approx. 5:1 at resonance, ensuring effective damping.
- Highway and Off-Highway Vehicles: Isolate engines, cabs, and radiators.
- Motor Generators and Compressors: Reduce vibrations in critical equipment.
- Pumps and Centrifuges: Maintain performance and longevity.
- Portable Equipment and Machinery: Enhance mobility and usability.
- Marine Equipment and Power Plants: Ensure reliability in harsh environments.
- Fans and Blowers: Minimize operational noise and vibration.
Choose Isotech’s elastomeric mounts and pads to enhance the performance and longevity of your equipment, ensuring a quieter and more efficient operation.
More Featured Products
Seismic Mounts & Isolators for Power Generators
IBC Compliant Seismic Vibration Mounts & Isolators
Eliminate Vibrations and Enhance Efficiency
Curb Noise & Vibration With Isolation Pad Mounts
Shock & Vibration Isolators - Plate Mounts
Wire Rope Isolators: Resolve Shock & Vibration
Shock & Vibration Mounting Solutions: IBC Cert.
Eliminate Vibrations with Isotech Plate Mounts
Optimized Linear Motion: Compact & Precise
Customized Integrated Multi-Axis Gantry Systems
Customized Cartesian XYZ Gantry Robotic Solutions
Maximize Load Capacity with TOPBALL Slide Bushings