How to Protect Against Shock and Vibration
Featured Product from Isotech, Inc.
Isotech offers an extensive range of elastomeric isolation mounts and pads that limit the transmission of structure-borne vibration and impacts. These can be used in a wide variety of applications including electronics equipment, engines and gensets, vehicle cab mounts, HVAC equipment and general industrial machinery.
Features/Benefits
- Wide Range of Static Load Ranges Available
- Low Profile
- Rugged Construction
- All bonded construction available
- Axial and radial loading
- Fail-safe design with snubbing washers
- Axial to radial stiffness - approximately 1:1
- Low natural frequency
- Structureborne noise attenuation
Construction/Material Data
- Structural sections - carbon steel/sintered metal
- Corrosion resistant coating on metal surfaces
- Neoprene elastomer
- Resists oils, ozone and most solvents
- Operating temperature range (-20°F to +180°F)
- Damping ratio C/Cc = 0.1 (transmissibility approx. 5:1 at resonance)
Applications
- Highway and off-highway vehicles
- Isolate engines, cabs and radiators
- Motor generators and compressors
- Pumps and centrifuges
- Portable equipment and machinery
- Marine equipment and power plants
- Fans and blowers
More Featured Products