JDN Air Hoists PROFI
Featured Product from J.D. Neuhaus
Carrying capacities: 250 kg up to 100 t
Air pressure: 4 bar or 6 bar
The PROFI series for heavy-duty industrial use is available with different controls according to requirements.
Standard Features
- suitable for application in hazardous areas (Explosion protection)
- sensitive infinitely variable speed control for the precise positioning of loads
- easy operation
- suitable for lube-free operation
- frequent switching and extended duty cycles
- low maintenance
- low headroom, lightweight
- sound absorption
- insensitive to dust, humidity and temperatures ranging from -20°C up to +70°C
- from 1 t upwards with overload protection (EC-version)
For traversing loads there are different trolleys to meet your special demands.
More Featured Products