Announcements
Garboli LPC160 centerless finishing machine putting a mirror finish on hoop barriers.
(read more)If your business is in the fabrication or manufacturing industry you will be glad to know that here at J&S Machines we offer some of the highest quality machinery and equipment in the industry. With a variety of pipe bending machines and tube benders that can handle a large number of tasks, we have the right equipment to finish the job.
(read more)Suitable for production of large series and, by using standard abrasive belts, it is also suitable for tube grinding as well as surface preparation for further buffing process.
(read more)Garboli LPC160 centerless finishing machine putting a mirror finish on hoop barriers.
(read more)The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for.
(read more)The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for
(read more)The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for.
(read more)The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for.
(read more)YLM CNC38 Tube Bending Machine with Automatic Loader. Running Batch Production
(read more)For over 20 years, Garboli has been developing and producing machines for buffing, polishing, and finishing metal with applications in a variety of industries.
(read more)When bending tube, pipe, angle, extrusions, etc., there are four basic categories of bending machines, each with its own advantages and limitations.
(read more)• Finish straight or bent work pieces
• Up to ø8.00" models available
• Dry and Wet versions available
• Two Independent Motors (except LPC 90)
• Simultaneous Head & Belt Rotation for optimal coverage of round tubes
• Lockable head for finishing square and flat profiles
3C CLOMEA CR40GD with programmable pitch device. Bending 3/4" tube to a 12" diameter coil.
(read more)The YLM product line has a wide variety of machines and configurations to choose from allowing us to provide a machine that fits both your bending requirements and budget.
(read more)J&S Machine carries a full line of 3C-C.L.O.M.E.A. bending machines capable of covering the many needs of the bending industry.
(read more)Garboli LPC160 centerless finishing machine sanding scale off of black pipe.
(read more)J&S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products.
(read more)Garboli centerless finishing machines polish bent and straight tubing
(read more)The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for.
(read more)3C CLOMEA CR40GD with programmable pitch device. Bending 3/4" tube to a 12" diameter coil.
(read more)J&S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products.
(read more)• Finish straight or bent work pieces
• Up to ø8.00" models available
• Dry and Wet versions available
• Two Independent Motors (except LPC 90)
• Simultaneous Head & Belt Rotation for optimal coverage of round tubes
• Lockable head for finishing square and flat profiles
This version is particularly suitable for high productivity requirements and by using standard abrasive belts it is suitable also for tube grinding and surface preparation.
(read more)This is our orbital belt buffing machine, designed for mirror polishing and buffing straight and bent tubes with round, oval, irregular section made of stainless steel, steel, and brass as well as other types of metals with diameters ranging from 5 to 50 mm
(read more)The YLM product line has a wide variety of machines and configurations to choose from allowing us to provide a machine that fits both your bending requirements and budget.
(read more)J&S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products.
(read more)Designed for mirror polishing and buffing straight and bent tubes with round, oval, irregular section made of stainless steel, steel, and brass as well as other types of metals with diameters ranging from 5 to 50 mm
(read more)YLM features push-roll bending on touch-screen CNC machines allowing large and tight radius bends in one operation.
(read more)YLM CNC181-AE bending 5" diameter tube to a 5" centerline radius (1D Bend). Material shown is aluminized steel.
(read more)J&S Machine's offerings of tube bending and finishing equipment includes: YLM CNC tube bending machines and automated work cells Garboli planetary centerless finishing machines 3C-CLOMEA angle roll bending machines SIMASV horizontal bending presses
(read more)Garboli LPC300 with programmable feed used for finishing / polishing rifle barrels.
(read more)J&S Machine, Inc - The YLM hybrid line of benders combines the speed and accuracy of electric servo bending control with the power of hydraulic clamping and boost bending.
(read more)J&S Machine, Inc. is a premier distributor of YLM, 3C-CLOMEA, SIMASV, & Garboli metal fabrication equipment with an emphasis in the areas of bending, finishing, and cutting for a variety of industries.
(read more)YLM CNC38 Tube Bender with robot loading and unloading. The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise positioning of all movements.
(read more)The 3C-C.L.O.M.E.A. product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, 3C-C.L.O.M.E.A. has developed a complete line of hydraulic and electromechanical machines.
(read more)YLM CNC90 Tube Bending machine push-roll and rotary bending rectangle tube.
(read more)YLM CNC38 Tube Bending Machine with Automatic Loader. Running Batch Production.
(read more)This is our orbital belt buffing machine, designed for mirror polishing and buffing straight and bent tubes with round, oval, irregular section made of stainless steel, steel, and brass as well as other types of metals with diameters ranging from 5 to 50 mm.
(read more)Review a brief Q&A to see if one of our solutions can help your business reach its goals. Contact us directly at (715) 273-3376 if you would like to speak with one of our consultants regarding a solution to your bending or cutting need
(read more)