LOW-PROFILE ok-vise

Featured Product from Jergens, Inc.

More Info Email Supplier Request a Quote

 

LOW-PROFILE ok-vise® 
Jergens announces a new style of jaw with tungsten carbide coated gripper to its popular OK-Vise® line of low-profile clamping solutions. The new jaw design and coated gripper work together to further enhance holding power and increase friction for applications and materials that generate higher machining forces. Together, the new design provides a high level of workholding performance without the need for gripper serrations that can leave marks in softer materials. The highly configurable, minimal height system performs well to hold workpieces with maximum part access for the greatest amount of machining per setup.

OK-Vise® uses a patented wedge-operated, low-profile clamp that provides uniform pressure via a single hex screw. OK-Vise® components can be used to build both general-purpose and dedicated fixturing and work in conjunction with other Jergens workholding platforms.

A systems approach provides all the basic elements needed for flexible fixturing. Among the components are Multi-Rail and Combo-Rail units, to which multiple clamps can be attached to accommodate numerous parts in a single set-up. The rail system can be modified per the need of the parts to be machined. Additionally, the OK-Vise® line offers grid fixturing and blank fixturing for custom workholding needs.

In addition to the new coated jaw versions, OK-Vise® clamps are available with several other styles including serrated, smooth, machinable and adjustable.  Single-wedge and double-wedge, pull down styles and a simplified economy version of the clamp round out the offering.

Follow us on:

 

JERGENS_SFG_MASTER_CATALOG_WEB

Jergens Inc.
Jergens Inc., is  an ISO 9001:2015 and AS9100:2016 certified, global manufacturing leader in Workholding, Lifting and Specialty Fasteners products. Building on its reputation of uncompromising quality standards, Jergens is committed to helping its customers achieve leaner, more profitable manufacturing, and continues to add products and engineered solutions for an integrated approach to “Manufacturing Efficiency”.

Workholding Solutions Group:
Jergens Inc is a global manufacturing leader of CNC machining custom workholding products. Today, you'll find our vises, clamps & fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And our innovative engineered solutions like the patented Ball Lock® Mounting System and Fixture-Pro® 5-axis workholding have changed the way manufacturers worldwide think about metalworking productivity. 

Lifting Solutions:
Jergens Inc is a global manufacturing leader in producing high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy steel. 

Specialty Fasteners:
Jergens Inc is a global manufacturing leader of innovative specialty fasteners for a wide range of applications. With thousands of standard products available, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications.