Custom Inertial Sensors for Specific Requirements
Featured Product from Jewell Instruments, LLC
When a standard instrument cannot meet your specifications, our engineers have the technical expertise and applications experience to work with you to develop a custom solution. Jewell Instruments takes great satisfaction in providing customers with a broad range of custom application-specific
Our specialized Jewell Instruments engineering team provides the following:
- Modifying or customizing an existing designed model series
- A new part number configured from existing model series part and sub-assemblies
- A new application-specific
custom design requiring special features and specifications - Customized sensor for harsh environments
- A first-time design solution requiring close interaction between Jewell's design engineering team and customer's engineering team
- Design qualifications to industrial, military, and aerospace standards including FAA DO-160
- Sensors designed to meet EMC requirements including lightning
- A customer proprietary sensors solution requiring non-disclosure agreement (NDA) between Jewell Instruments and our customer
CUSTOM CAPABILITIES
- 4-20mA Output signal with single-ended 24 Vac Input
- Internal temperature sensor and thermal modeling for the highest levels of accuracy over a wide temperature range
- Factory set zero biasing for non-horizontal measurements
- Solder terminals and flying leads in place of circular connector
- Custom inclinometer input ranges from +/-0.5 to +/-90.0 degrees available
- Custom accelerometer input ranges from +/- 0.017g to +/- 20.000g available
- Custom output impedance available
- Custom filtering to provide a bandwidth and response tailored to the application
- Custom mounting plates and mechanical assemblies
More Featured Products