RoHs Inclinometer for Space Constraints
Featured Product from Jewell Instruments, LLC
The RMI Emerald inclinometer series is one of the newest members of Jewell Instruments' force balanced tilt line. The single axis sensor presents the advantage of several mounting and electrical output options in addition to a round compact footprint. It is also a low-cost solution with high quality force balanced technology giving it higher precision than comparable MEMS sensors.
The RMI series is equipped with 18" wire leads, 0-5VDC and 4-20mA output options, both with single-ended input power, as well as ±5VDC, dual-ended.
To cater to space constraints, this inclinometer can be configured for vertical, horizontal or standard floor mounting options. This is a common round mounting "AccuStar" footprint that is also built with a sturdy metal housing and an IP65 seal.
With its strong structure and 500g shock resistance, the RMI series is tough enough to serve a number of applications including wheel alignment, construction equipment, antenna positioning, robotics, cross rail management, tilt safety systems, industrial and machining equipment, stadium loudspeaker positioning and more.
Jewell Instruments is a world leader in the manufacture and distribution of acceleration and tilt sensors, electronic compasses, avionics components, solenoids and panel meters. Jewell Instruments provides custom solutions for a diverse group of industries, including aerospace, medical, marine, industrial, telecommunications and rail transportation. Jewell's Triplett test equipment product line brings over 100 years of experience providing the highest quality, most technologically advanced, rugged and reliable products in the marketplace.