LTN Carbon Brush Slip Ring Replacement

Featured Product from JiuJiang Ingiant Technology Co., Ltd.

More Info Email Supplier Request a Quote
As an ideal alternative to LTN similar carbon brush slip rings, the CBDHK025-6S is designed for professional industrial buyers, accurately solving core pain points such as equipment maintenance, replacement efficiency and cost control, helping buyers improve equipment operation and maintenance efficiency, reduce comprehensive costs, and ensure production continuity.
Core Product Features & Advantages:
  • Full Size & Structure Matching: Precisely compatible with LTN equivalent models, no need to adjust equipment structure, greatly shortening replacement time, reducing downtime losses, and lowering labor and replacement costs.
  • Excellent Transmission Stability: Can easily cope with harsh industrial environments, operate stably without faults, ensure continuous and efficient operation of equipment, and reduce production interruption caused by equipment jamming and faults.
  • Wear-Resistant & Durable, Reducing Downtime: The carbon brush is made of graphite-based composite material with extremely low wear rate, effectively reducing downtime caused by frequent carbon brush replacement and improving production efficiency.
  • Anti-Interference & Low Maintenance: Equipped with a metal shielding ring, it can effectively prevent electromagnetic interference, avoid interfering with the normal operation of equipment, and reduce subsequent maintenance frequency and maintenance costs.
  • Compliant Specifications & Strong Adaptability: All parameters meet standards, protection class IP51, speed range 0~1500 rpm, suitable for various industrial equipment and meeting the needs of professional scenarios.
If you are looking for a cost-effective alternative to LTN carbon brush slip rings, please visit our official website or contact us directly for consultation to get more detailed product solutions and technical support.
Specifications
  • Model: CBDHK025-6S
  • Circuit: 6 circuits in total, 25A per circuit
  • Rated Voltage: 380V
  • Contact Material: Precious Metal
  • Wire Specification: M5 copper studs for stator/rotor, current capacity 25A
  • Protection Class: IP51
  • Housing Material: Aluminum Alloy
  • Speed: 0~1500 rpm
  • Insulation Resistance: >500MΩ @100V DC (at room temperature)
  • Dielectric Strength: ≥1000V/50Hz (between two circuits)
  • Operating Temperature: -20??+80?; Operating Humidity: 60%RH or higher