Low-Temp High-Precision Slip Ring

Featured Product from JiuJiang Ingiant Technology Co., Ltd.

More Info Email Supplier Request a Quote
500A 1-Circuit Liquid Nitrogen Slip Ring: Ultra-Low Temperature (-196°C) High-Precision Power Transmission for Extreme Environments

1.Extreme Temperature Resistant Design: Engineered as a high-performance conductive rotary joint specifically for cryogenic liquid nitrogen environments, this 500A slip ring operates reliably across an unparalleled temperature range of -196°C to +80°C. It shatters the thermal limitations of conventional slip rings, eliminating signal dropout, power instability, and material failure caused by rapid, extreme temperature cycling in professional low-temperature equipment.

2.500A High-Current, High-Precision Transmission: Featuring 1 circuit with 500A rated current and 0~380VAC/DC voltage, it delivers stable, low-loss power transfer. With an ultra-low static resistance ≤5mΩ and minimal dynamic resistance fluctuation, it ensures precise, consistent electrical performance, perfectly meeting the high-precision demands of medical imaging, aerospace instrumentation, test & measurement, and high-end industrial automation systems.

3.Premium Construction for Maximum Durability: Built with oxygen-free copper structure, hard silver-plated surfaces, and ceramic bearings (61810/61807 deep groove ball bearings), paired with precious metal contact materials. This robust configuration provides exceptional wear resistance, corrosion resistance, and anti-oxidation properties, drastically extending service life, reducing maintenance frequency, and lowering long-term operational costs for industrial buyers.

4.IP51 Protection & Harsh Environment Suitability: Rated IP51 for dust and water resistance, and designed to operate at <70% working humidity, it maintains structural integrity and electrical stability in challenging industrial settings. The specialized cryogenic-grade materials prevent embrittlement and contact failure even under full immersion in liquid nitrogen.

5.Standardized & Customizable Solutions: Part of our standard liquid nitrogen slip ring series (1-Circuit 200A/300A/500A/600A), this 500A model features unified mounting dimensions (total length 176mm, max outer diameter φ99mm) for easy interchangeability and equipment integration. We also offer full customization of dimensions, mounting, and performance to fit unique customer assembly requirements.

6.Wide Industrial Applications: Universally applied to liquid nitrogen cooling systems, cryogenic test equipment, aerospace cryogenic instruments, industrial robots, new energy R&D facilities, medical MRI/CT, and semiconductor manufacturing equipment. It resolves the critical pain point of unstable rotary power/signal transmission in ultra-low temperature conditions, boosting equipment efficiency and reliability for professional buyers.

7.Precision Engineering & Quality Compliance: Operating at a standard 50rpm with dimensional accuracy conforming to GB/T1804 m-level tolerance, this slip ring is manufactured under strict quality controls. It is the definitive choice for engineers and buyers seeking a reliable, high-current, cryogenic-compatible rotary electrical connector.