Aerospace-Grade Aviation 90A Slip Ring Assembly
Featured Product from JiuJiang Ingiant Technology Co., Ltd.
High-Performance Aviation Current Collector | Aerospace-Grade 3-Channel High-Precision Slip Ring
Ingiant high-performance aviation current collector is a premium 3-circuit electrical slip ring assembly, engineered specifically for the demanding requirements of aerospace, marine propulsion and high-precision industrial applications. Designed to deliver reliable high-current power transmission under extreme vibration, runout and harsh environmental conditions, this product sets the benchmark for precision, durability and performance in mission-critical rotary systems.
With a rated capacity of 90A per channel at 28VDC, a design-guaranteed maximum speed of 2400rpm, ultra-low runout tolerance and robust insulation performance, it is the ideal solution for aircraft propulsion systems, marine propellers, radar bases, electro-optical turrets and heavy-duty industrial automation equipment.
Core Product Advantages
Aerospace-Grade High Precision
The current collector features exceptional precision specifications, including ≤0.1mm runout tolerance and 0.01N·m static unbalance. This ultra-high precision ensures stable and consistent power transmission even under significant vibration and runout, making it suitable for the most demanding aerospace and precision rotary platform applications.
High-Current Power Transmission
Each of the 3 independent channels handles 90A at 28VDC, delivering reliable high-current power transmission for propulsion systems and heavy-duty industrial equipment. The robust 2500VAC insulation performance ensures electrical safety and reliability in extreme operating conditions.
Intermittent Duty Cycle Compatibility
Built for demanding intermittent duty operation (100s ON / 11s OFF), the product is optimized for applications requiring periodic high-power transmission, such as aircraft propulsion, welding rotators and large indexing tables, ensuring long-term reliability under cyclic load conditions.
Extreme Environment Adaptability
Engineered to withstand the harshest aerospace environments, it operates reliably across a temperature range of -55°C to +55°C, at flight altitudes up to 10000m, and under crosswind speeds up to 15m/s. It also meets strict damp heat test requirements, ensuring performance in high-humidity conditions.
Rigorous Quality & Design Assurance
All products are built to rigorous aerospace standards, with design-guaranteed performance for rated speed, maximum speed, overspeed, insulation resistance and dielectric strength. Each unit undergoes comprehensive testing to ensure compliance with aerospace qualification requirements, delivering reliable performance under pressure.
Customization Capability
We support full non-standard customization to meet specific application requirements, including channel count, current rating, speed, rotation direction, environmental specifications and installation dimensions, ensuring perfect integration with customer systems.
Typical Application Scenarios
Aviation & Marine Propulsion Systems
Designed for left-hand rotation, this current collector is ideal for integration behind aircraft propellers and marine propulsion systems, providing high-current transfer under significant vibration and runout. It ensures reliable power transmission to rotating propeller components, critical for aircraft and vessel operation.
High-Precision Rotary Platforms
The ultra-low runout and static unbalance make it perfect for radar bases, electro-optical turrets, automated test equipment and other high-precision rotary systems. It delivers stable power transmission without compromising positional accuracy, essential for precision sensing and targeting applications.
Heavy-Duty Industrial Automation
The reliable intermittent duty cycle suits applications like welding rotators, large indexing tables and heavy machinery where high-current power transmission is critical during rotation. It provides robust performance in industrial environments, reducing downtime and maintenance costs.
Detailed Technical Specifications
Core Electrical Parameters
- Number of Channels: 3
- Rated Current: 90A per channel (28VDC)
- Operating Voltage: 0~28VDC
- Dielectric Strength: ≥500VAC@50Hz, 60s (cold state); ≥375VAC@50Hz, 60s (after damp heat test)
- Insulation Resistance: ≥20MΩ (cold state); ≥5MΩ (after damp heat test)
Mechanical & Operational Parameters
- Rated Speed (Design Guarantee): 2000 r/min
- Maximum Speed (Design Guarantee): 2400 r/min
- Overspeed Rating: 2550/60 r/min for 30 minutes (non-operating, no brush box)
- Rotation Direction: Left-hand rotation (counterclockwise along flight direction)
- Operating Mode: Intermittent operation (max ON 100s, min OFF 11s)
- Runout Tolerance: ≤0.1mm (copper ring end face); ≤0.2mm (installed operation)
- Static Unbalance: 0.01N·m
- Brush Spring Pressure: 3N (25mm extension) / 5N (3.5mm extension), ±30% tolerance
- Weight: Slip ring assembly ≤1100g; Auxiliary box assembly ≤205g per unit
Environmental Specifications
- Operating Temperature: -55°C to +55°C
- Storage Temperature: -55°C to +70°C
- Flight Altitude: 0~10000m
- Maximum Flight Speed: 431km/h
- Maximum Dive Speed: 450km/h
- Crosswind Limit: 15m/s
Quality Assurance & After-Sales Service
Rigorous Aerospace-Quality Control
All products adhere to strict aerospace quality management systems, with 100% full inspection including electrical performance testing, mechanical runout testing, environmental testing and overspeed testing. We provide complete qualification test reports and quality certificates to ensure compliance with aerospace industry standards.
Global Technical Support
We provide a 12-month warranty service, with a dedicated aerospace engineering team offering 24/7 technical support. For aerospace and defense projects, we provide customized qualification testing and on-site technical support.
Customized Solution Support
With over 10 years of experience in aerospace slip ring design, our R&D team can provide fully customized current collector solutions to meet specific aircraft, marine and industrial application requirements.