2-Axis Precision Positioning Turntable
Featured Product from JiuJiang Ingiant Technology Co., Ltd.
2-Axis High-Precision Positioning Turntable
This professional 2-axis positioning turntable is designed for engineers, test laboratories, communication equipment manufacturers, and industrial automation users who demand reliable, repeatable, and high-accuracy motion control. Built with robust structure and modular design, it helps professional buyers streamline testing procedures, improve data accuracy, reduce operation time, and lower long-term maintenance costs.
Key Product Features
- Supports multiple motion combinations including azimuth & elevation, azimuth & lift, elevation & lift, and azimuth & polarization
- Provides wide load capacity to accommodate small components up to large antenna and radar systems
- Delivers high positioning accuracy and adjustable rotation speed for fine scanning and rapid positioning
- Offers full-circle rotation and extended stroke for flexible test coverage
- Equipped with multiple standard control interfaces for easy system integration
- Available in industrial-grade construction for stable performance in various working environments
- Supports optional slip rings, RF rotary joints, and fiber optic joints for signal transmission
- Customizable specifications to meet specific application requirements
Technical Specifications
| Parameter | Typical Performance Range |
|---|---|
| Axis Configuration | Azimuth + Elevation / Azimuth + Lift / Elevation + Lift / Azimuth + Polarization |
| Load Capacity | Light to heavy-duty, customizable for different equipment sizes |
| Rotation Range | Azimuth up to 360°, elevation up to ±180°, polarization up to 360° |
| Lift Stroke | Customizable extended travel range |
| Rotation Speed | Adjustable from ultra-low speed to high-speed positioning |
| Positioning Accuracy | High-precision indexing for professional measurement applications |
| Control Interfaces | Ethernet, RS422, RS485, serial port, fiber optic |
| Operating Environment | Indoor and outdoor compatible |
| Construction Grade | Industrial-grade for long-term reliable operation |
How This Turntable Helps Professional Buyers Improve Work Efficiency
- Eliminates manual positioning errors
Automated precision motion ensures consistent and repeatable test results, which is critical for antenna calibration, radar measurement, and aerospace component testing.
- Saves testing time and labor cost
High-speed positioning and programmable movement reduce manual adjustment time, allowing engineers to complete more tests in less time.
- Simplifies system integration
Standard communication interfaces and modular design enable direct connection with test software, data acquisition systems, and automatic control platforms.
- Enhances test stability and reliability
Rugged industrial structure reduces vibration and ensures stable performance even in long-hour continuous testing.
- Supports flexible application expansion
Customizable axis layout, load capacity, and accuracy allow the turntable to adapt to R&D labs, production lines, outdoor test ranges, and satellite communication systems.
- Reduces maintenance and downtime
High-quality components and durable design minimize failures, extending service life and lowering overall operational cost.
Typical Applications
- Far-field antenna measurement systems
- Base station and satellite antenna testing
- Radar positioning and calibration
- Microwave and RF component testing
- Aerospace and defense equipment testing
- Industrial precision positioning and automation
- Optical and optoelectronic device testing