100kg Top-Mount Pan-Tilt Unit
Featured Product from JiuJiang Ingiant Technology Co., Ltd.
High-Capacity Top-Mount Pan-Tilt Unit for Precision Industrial Positioning
Engineered for the most demanding industrial, surveillance, and remote sensing applications, this heavy-duty top-mount pan-tilt unit (PTU) delivers exceptional stability, precision, and reliability for payloads up to 100 kg. Combining robust worm gear drive technology with advanced control features, it ensures smooth, drift-free operation even in extreme conditions.
Key Features & Benefits
- Superior Payload Capacity & StabilityDesigned for top-mount loads up to 100 kg, the unit utilizes a high-strength bronze micro-backlash worm gear drive system. This mechanism eliminates position drift, absorbs shock, and provides inherent power-off self-locking, ensuring your equipment stays securely positioned during power outages or system shutdowns.
- Precision Motion ControlAchieve pinpoint accuracy with ±0.1° repeatability relative to the home origin. The unit supports continuous 0°~360° pan rotation and a -45°~45° tilt range, with variable speed control (0.01~15°/s pan, 0.01~3°/s tilt). Software-controlled acceleration/deceleration ensures smooth starts and stops, eliminating jitter for high-precision imaging and monitoring.
- Seamless System IntegrationEquipped with an RS485 communication interface (with optional RS422/RS232), the PTU supports the industry-standard Pelco_D protocol for easy integration with most control systems. It also offers optional azimuth angle data feedback for real-time position monitoring, enhancing situational awareness in critical applications.
- Harsh-Environment DurabilityBuilt with a high-strength die-cast aluminum alloy housing, the unit features an IP66 ingress protection rating (standard), with optional anti-salt fog treatment for coastal or marine environments. It includes device-level lightning protection, a wide operating temperature range (-35°C~+65°C), and humidity resistance (<90% RH), ensuring reliable performance in outdoor, industrial, and military-grade conditions.
- Smart Operational FeaturesOptimize energy use with power-saving mode, which reduces power consumption when the unit is stationary. The power-off position storage function remembers the last position, simplifying recovery after shutdowns. Combined with up to 200 presets and patrol scan functionality, it supports automated monitoring workflows for 24/7 operations.
Ideal Applications
- Industrial safety and surveillance systems
- Heavy-duty camera and imaging platforms
- Remote sensing and measurement equipment
- Military and aerospace positioning systems
- Automation and monitoring in harsh industrial environments
Product Specifications Table
| Specification | Details |
|---|---|
| Payload Capacity | ≤100 kg (top-mount) |
| Drive Mechanism | Worm gear drive, power-off self-lock |
| Rotation Range | Pan: 0°~360° continuous; Tilt: -45°~45° |
| Speed Control | Pan: 0.01~15°/s; Tilt: 0.01~3°/s |
| Repeat Accuracy | ±0.1° relative to 0° origin |
| Presets/Scanning | ≤200 presets, patrol scan supported |
| Communication | RS485 (optional RS422/RS232), Pelco_D protocol |
| Data Feedback | Optional azimuth angle feedback (customizable via RS422) |
| Power Supply | DC24V ±10%, ≤115W |
| Environmental Rating | IP66 (standard), optional anti-salt fog treatment |
| Operating Conditions | -35°C~+65°C, <90% RH |
| Protection | Device-level lightning protection |
| Weight & Dimensions | ≈21 kg; 340mm × 206mm × 390mm |
More Featured Products