2 Passage Air & Liquid Rotary Union
Featured Product from JiuJiang Ingiant Technology Co., Ltd.
2 Passage Air & Liquid Rotary Union | Through Bore Rotary Slip Ring for Fluid Media
- Large 60mm through inner bore design, reserve installation space for shafts, cables, pipelines
- 2 independent flow passages, separately transmit air, water, oil and other liquid/gas medium without cross-contamination
- Main housing adopts stainless steel material, anti-corrosion, suitable for humid, workshop and outdoor working environment
- High-performance composite sealing assembly, low starting torque, minimal leakage, long service life under continuous rotation
- Support 360° unlimited continuous rotation; avoid pipeline twisting, winding and pulling during equipment rotation
- Modular structure, easy maintenance, convenient disassembly for seal replacement and routine inspection
- Multiple medium adaptability: compressed air, cooling water, hydraulic oil, low-viscosity industrial fluid
- Customizable ports, connection threads, rotating speed, pressure rating according to customer working conditions
Product Specification Table
| Item | Parameter |
|---|---|
| Number of Passages | 2 passages (Gas/Liquid) |
| Inner Through Bore Diameter | 60 mm |
| Main Body Material | Stainless Steel |
| Seal Material | High wear-resistant composite seal |
| Max Rotating Speed | Customized |
| Working Medium | Compressed air, cooling water, hydraulic oil, low viscosity liquid |
| Operation Type | 360° continuous unlimited rotation |
| Feature | Large through bore, anti-leakage, low torque, corrosion resistance |
| Application | Winding machines, rotary automation equipment, rotating processing platforms, packaging machinery |
Main Benefits for Buyers
- Central through hole allows shaft & cable passing, simplify overall mechanical layout
- Two isolated channels achieve simultaneous transmission of two different media
- Robust stainless shell extends service life under harsh industrial environments
- Reliable sealing reduces medium leakage, cut material loss and maintenance downtime
- Eliminate pipeline torsion failure, improve equipment operation stability
Typical Application Scenarios Rotary automation equipment, film winding machinery, metallurgical rotating platforms, packaging rotary turntables, hydraulic rotary fixtures, industrial rotating testing equipment.
More Featured Products