Miniature Multi-Channel Signal Slip Ring

Featured Product from JiuJiang Ingiant Technology Co., Ltd.

More Info Email Supplier Request a Quote

Miniature Multi-Channel Slip Ring for Precision Signal Rotation

Product Overview
This micro rotary joint provides a highly compact solution for transmitting power, analog signals, and digital data across a continuously rotating interface. With an outer diameter of just 12mm and a flange mounting design, this solid shaft slip ring is engineered for applications where space is at an absolute premium. It supports the simultaneous transmission of multiple weak control signals, sensor feedback, video feeds, and low-current power supplies. The design is fully customizable to meet specific circuit counts, current ratings, and mechanical configurations. Manufactured under stringent quality control protocols, this slip ring utilizes advanced surface treatment processes and super-hard gold plating to guarantee minimal electrical noise, exceptionally low dynamic resistance fluctuation, and an extended operational lifetime.

Key Technical Specifications
This micro slip ring is available in standard configurations of up to 18 circuits, with custom orders supporting up to 48 channels in the same 12mm diameter form factor. Each channel is electrically isolated and rated for continuous rotation.

  • Electrical Performance:

    • Rated Current: Standard 2A per ring (customizable up to 30A+ using specific wire gauges).

    • Rated Voltage: 0 to 240VAC/VDC.

    • Insulation Resistance: ≥250MΩ at 500VDC between circuits and housing.

    • Dielectric Strength: 220VAC at 50Hz for 60 seconds.

    • Dynamic Contact Resistance Variation: <10mΩ during rotation, ensuring signal stability for sensitive data.

  • Mechanical Characteristics:

    • Outer Diameter: 12mm.

    • Working Speed: 0-200 rpm (General Grade) / 300-1000 rpm (Industrial Grade).

    • Operating Life: 10 million revolutions (General) / 30 million revolutions (Industrial).

    • Housing Material: Stainless steel for corrosion resistance and structural rigidity.

    • Contact Material: Precious metal alloy with super-hard gold plating for wear resistance.

    • Protection Rating: IP51.

    • Operating Temperature: -20°C to +70°C.

    • Lead Wire Length: Standard 500mm ±20mm (custom lengths available).

Ultra-Compact Design and Space Efficiency
The primary advantage of this micro slip ring is its miniature footprint. At only 12mm in outer diameter, it integrates seamlessly into space-constrained designs such as stabilized camera gimbals, articulated robotic arms, and unmanned aerial vehicles (UAVs). Despite the small size, the internal design achieves a high circuit density using precision-machined rings and compact brush blocks. This allows engineers to pass up to 18 or more independent signals through a single rotating axis without adding significant weight or bulk to the system. The flange mount configuration provides a secure, rigid attachment point, minimizing mechanical runout and vibration that could otherwise degrade signal quality.

Superior Signal Integrity for Weak Control and Data Signals
This slip ring is specifically optimized for low current signal transmission. The application of a U.S. military-grade surface treatment process combined with super-hard gold plating ensures that the contact interface remains virtually oxide-free and maintains consistent low impedance. This is critical for applications involving:

  • Sensing Elements: Transmitting microvolt or millivolt signals from thermocouples, strain gauges, or encoders without introducing noise or offset drift.

  • Video Transmission: Maintaining clean composite video or SDI signals for pan-tilt-zoom camera slip ring applications in security and broadcasting.

  • Digital Control: Passing RS-232, RS-485, CAN Bus, or other serial communication protocols reliably across the rotating joint.

The design ensures dynamic resistance change remains under 10mΩ, which prevents signal attenuation and bit errors that are common in lower-quality rotating connectors.

Customization and Non-Standard Configurations
As a custom slip ring manufacturer, we specialize in adapting the DHS012 platform to exact client requirements. Non-standard customizations include:

  • Circuit Count: Configurable from 1 to 48 channels within the same 12mm envelope.

  • Hybrid Current Ratings: Mixing 2A signal circuits with higher current power circuits (e.g., 5A, 10A) using the appropriate wire gauge selection from AWG26 up to AWG10.

  • Ethernet Integration: Customization available for 12mm Ethernet slip ring options to support 100Mbps data links for miniaturized network devices.

  • Wire Exits and Connectors: Custom lead lengths, wire color coding, and termination with micro-connectors (JST, Molex, etc.) for plug-and-play installation.

  • Environmental Sealing: Options for higher IP ratings for operation in dusty or wet environments.

Material Quality and Longevity
The extended service life of this slip ring is a direct result of material science and precision assembly.

  • Precious Metal Contacts: Gold alloy contacts provide a self-lubricating surface that minimizes friction and wear debris. Unlike composite brushes that generate carbon dust, this design ensures long life slip ring performance with minimal maintenance.

  • Stainless Steel Housing: The robust stainless steel construction provides excellent dimensional stability over temperature changes and offers protection against accidental impact.

  • Precision Bearings: Integrated high-grade bearings ensure smooth rotation with low torque, which is essential for battery-powered devices like drones and portable gimbals where minimizing power consumption is key.

Typical Applications and Industry Usage
This micro rotary joint is a critical enabling component in modern compact electromechanical systems. Typical applications include:

  • Unmanned Aerial Vehicles (Drones): Providing drone slip ring connectivity for 360-degree gimbal rotation. Allows the camera or sensor payload to rotate infinitely without tangling the wiring harness.

  • Stabilized Gimbals and Camera Mounts: Used in gimbal slip ring assemblies for cinema cameras and handheld stabilizers to transmit video, power, and control signals.

  • Security and Surveillance: Enabling endless pan rotation for miniature CCTV slip ring installations in dome cameras.

  • Robotics: Passing sensor feedback and actuator power through rotating wrist joints or end effectors.

  • Medical Devices: Facilitating rotation in compact diagnostic instruments and handheld surgical tools.

  • Testing and Measurement Instruments: Providing reliable connections for rotating stages in coordinate measuring machines (CMM) and optical inspection systems.

Wire Specification and Integration Guidance
To assist with system integration, a detailed wire specification table is available. This ensures that the correct conductor cross-section is used for the required current carrying capacity:

  • ≤2A: AWG26 (0.15mm²)

  • 3A: AWG24 (0.20mm²)

  • 5A: AWG22 (0.35mm²)

  • Up to 30A: AWG10 (6.00mm²) or parallel AWG12 wires.

Lead wire lengths are controlled to tight tolerances (Standard L ±20mm for L<1000mm) to facilitate easy routing and connection within tight equipment chassis.

Conclusion
When design requirements demand a miniature multi-channel signal slip ring that does not compromise on reliability or longevity, this 12mm flange mount series provides the ideal electromechanical interface. With stringent quality standards, precious metal contact technology, and full non-standard customization capabilities, this rotary joint ensures seamless power and data transfer in the most space-constrained and performance-critical applications. Contact our engineering team to discuss your specific circuit requirements and receive a custom solution tailored to your rotating system architecture.