Glass Processing Wastewater System

Featured Product from KINTEP NEW POWER

More Info Email Supplier Request a Quote

Challenge:

The water consumption of the glass deep processing industry is mainly in the pretreatment process, including edge grinding, drilling cooling water and washing water. The wastewater generated in the pretreatment process contains a large amount of glass silica powder and a small amount of silica powder, corundum grit, cutting kerosene, cleaning agent and citric acid. Therefore, the wastewater volume is large, the concentration of glass powder is high, and it is difficult to biodegrade. In addition, there are some additives and oils in the water, and the wastewater is generally acidic.

 

System Configuration:

  • Reaction System: Chemicals are optimally dosed to coagulate and flocculate the fine suspended solids, preparing them for removal.
  • Sedimentation System: Advanced Lamella Clarifier separates sludge from the clarified water with high efficiency.
  • Filter Press System:  dewaters the collected sludge, transforming it into solid, low-moisture cakes for easy disposal or potential reuse.
  • Control System: PLC automates the entire process for consistent, hands-off operation.

 

Features & Benefits:

  • Full PLC Automation: Ensures consistent treatment quality, reduces labor costs, and minimizes human error. The system runs reliably 24/7 with minimal operator intervention.
  • Compact, Skid-Mounted Design: Drastically reduces the footprint and simplifies installation. The pre-assembled unit is easy to transport and can be flexibly relocated as factory layouts change.
  • High Efficiency & Stable Performance: Achieves superior effluent clarity, ensuring compliance and providing high-quality water for reuse. The robust design guarantees stable performance under variable load conditions.
  • Low-Moisture Sludge: Produces dense, solid sludge cakes with very low water content. This significantly reduces sludge volume, lowering disposal costs and simplifying handling.
  • Anti Corrosion: Built with materials resistant to alkaline wastewater, enhancing the system's durability and longevity, and reducing maintenance needs.
  • Low Energy Consumption: Optimized processes and efficient components keep operational power costs to a minimum, improving the total cost-of-ownership.

 

Treatment Capacity: 5 - 75 m³/h

 

Upgrade your glass wastewater management from a problem to a strategic advantage. Contact us to learn how our advanced system can bring efficiency and sustainability to your glass production line.