Videos
Featured Videos
Industries We Serve:✔ Municipal WWTP (aerobic & digested sludge)✔ Slaughterhouses (DAF sludge)✔ Textile (dyeing & painting sludge)✔ Food Processing (dairy, beer, beans, etc.)✔ Oily Wash-Down (fuel tanks, car wash)✔ Pharmaceutical Waste✔ Printing Ink Waste
Key Advantages:✅ Power Saving - Uses less than 5% of a centrifuge''s energy✅ Fully Automated - 24/7 unattended operation with smart program control.✅ Ultra-Low Water Usage - less than 0.1% of a belt filter press✅ Handles Variable Sludge - Works with less than 0.2% to larger than 4% solid concentration-no pre-thickening needed✅ No Clogging - Perfect for high oil & fat content sludges.✅ Quiet & Durable - Low-speed operation reduces wear, vibration, and noise for longer lifespan
The system consist of:Reaction System (coagulation and flocculation) → Lamella Clarifier (solid-liquid separation) → Automatic Filter Press (Sludge Dewatering)
This automatic system can run 24 hours continuously. The ss content of the supernatant is lower than 100 mg/L. The moisture content of the output cakes is as low as 30-60%. With this system, you could achieve smaller footprint, higher efficiency, lower operating cost, and long service life.
Watch our filter press in action, efficiently dewatering and discharging solid sludge cakes from metal processing wastewater. It shows the step in treating wastewater generated by abrasive waterjet cutting.
The metalworking industry relies on abrasive waterjet cutting for its precision and cold-cutting capabilities, which don''t alter the material''s properties. While excellent for cutting metals, composites, glass, and stone, this process creates large volumes of wastewater contaminated with fine metal powders and spent abrasives like garnet and aluminum oxide.
Direct disposal of this harmful wastewater is not an option. Our filter press system provides the solution, transforming this slurry into:
• Solid, Dry Cake for easy disposal or recovery.• Clean, Recycled Water ready for reuse in your operations.
This innovative solution processes 2 tons of daily organic waste - including employee meal leftovers - right on-site. Using advanced microbial aerobic fermentation technology, it efficiently converts waste into water, carbon dioxide, and a nutrient-rich solid substrate.
✅ 90% reduction in food waste volume✅ Nearly 100% resource utilization efficiency✅ Output used as organic fertilizer for the park''s green spaces
By implementing this system, the company is not only solving food waste disposal challenges but also significantly cutting waste collection costs and reducing carbon emissions.
A step forward in sustainable corporate practices - turning waste into worth, right where it''s generated.
Phantom Home Water Treatment Machine integrates three core functions: wastewater purification, yard entertainment, and health protection. Wastewater Purification: The high-quality recycled water produced can be directly used for yard irrigation, landscape replenishment, and toilet flushing, maximizing your benefits. Yard Entertainment: In the courtyard space, functions such as music, projection, bluetooth speaker, mosquito repellent light, and ambient lighting can be configured, bringing greater happiness to every member of your household. Health Protection: It acts as a quiet guardian in your yard, seamlessly weaving advanced visual algorithms with proactive health monitoring. It observes daily patterns from gait and emotional cues to fall detection and safety alerts, addressing subtle yet critical health needs. It delivers personalized family health forecast reports, protecting the well-being of your family members.
✅ Reduces sludge moisture from 99.2% inlet to 82% outlet✅ Fully automated operation with intuitive touch screen control✅ Quick installation - only water and pipeline connections required✅ Low operational cost and long service life✅ Compact and mobile design, ideal for space-limited sites✅ Wide applicability: municipal, food processing, aquaculture, chemical industries, and more
By transforming sludge into low-moisture cakes, it significantly reduces sludge volume, simplifying transport and disposal. Whether for temporary projects or permanent installations, this system ensures reliable, low-maintenance, and efficient sludge management.
Watch the journey:
- Skid-mounted & delivered
- On-site installation & commissioning
- Effective sludge mixing
- Crystal clear filtrate produced in minutes
- Efficient plate vibrating & discharge
- Sludge cake with less than 50% moisture content
Every project is unique. We customize our systems to fit your specific needs. DM for a tailored solution.
In plastic recycling/manufactur
The system:High-efficien
Sludge Dewatering / Reduction丨Solid-liqu
The system consists of high performance Lamella Clarifier and high-efficiency automatic Filter Press. This automatic system can run 24 hours continuously. The ss content of the supernatant is lower than 100 mg/L. The moisture content of the output cakes is as low as 30-60%. With this system, you could achieve smaller footprint, higher efficiency, lower operating cost, and long service life.
Automatic Filter Press: Dewaters the collected sludge, transforming it into solid, low-moisture cakes for easy disposal or transport. Filtratde is clear for water reuse in the production.Control System: PLC automates the entire process for consistent, hands-off operation.Faster, Cleaner, Safter, much more Efficient, longer life span.
Since 2019, our Multi-disk Screw Press + Dosing System has been handling potato processing wastewater for Pepsi Food in Vietnam. Check out the low-moisture sludge cake after smooth dewatering. This screw press: ✅ Handles from less than 0.2% to over 4% solid concentrations ✅ Uses less than 5% energy of a centrifuge ✅ Saves water - less than 0.1% of a belt press ✅ 24/7 unattended automatic operation ✅ Self-cleaning, no clogging, low noise & vibration Compact. Efficient. Trusted by Pepsi.
It integrates scrushing, dehydrating, and microbial fermentation functions, reducing 90-95% waste. Aerobic microbial agents are added to the equipment, where the food waste is rapidly composting at high temperatures. By microbial aerobic fermentation, the waste is converted into water, carbon dioxide, and solid substrates. The final output can be further processed into organic fertilizers or directly mixed with the soil for use. Finished compost Is rich in organic matter and nutrients like nitrogen, phosphorus, and potassium.
Sludge Deep Dewatering Mobile Experimental PlatformFully automatic, low operating cost, long service life. Built for real on-site needs.#wastewatertre
Watch how the automatic filter press dewaters wastewater into dry, solid sludge cake-and produces clean clarified water. Low moisture, high efficiency. Real results from the chemical industry.
This integrated composter turns kitchen scraps into rich, ready-to-use organic fertilizer overnight. It integrates scrushing, dehydrating, and microbial fermentation functions, reducing 90-95% waste. Aerobic microbial agents are added to the equipment, where the food waste is rapidly composting at high temperatures. By microbial aerobic fermentation, the waste is converted into water, carbon dioxide, and solid substrates. The final output can be further processed into organic fertilizers or directly mixed with the soil for use. Finished compost Is rich in organic matter and nutrients like nitrogen, phosphorus, and potassium.
Watch how a wastewater treatment system helps a plastic recycling plant turn dirty water into reusable water and dry sludge.Plastic recycling produces large amounts of contaminated water. With the right setup, you can:✅ Recycle water back to the production line✅ Lower operating cost and environmental effects
The automatic filter press dewaters wastewater into dry, solid sludge cake-and produces clean clarified water. Low moisture, high efficiency.
Leaves in, compost out.This composter turns leaves, small branches, grass clippings into nutrient-rich fertilizer fast.Crushing, heating, microbes, no mess, no waiting.Just clean, ready-to-use compost for your soil.
The solid-liquid separator uses an inclined screen and gravity to separate solids from liquids. Screw pressing then squeezes out more moisture.
✅ Handles 90% - 97% moisture feed · Solids output 60% - 70%
✅ SS removal more than 90% · COD reduction more than 60%
✅ Fully automatic · Low energy · Low maintenance
Perfect for livestock farms (pig/cow manure) and high-solids industrial wastewater.