Low-Backlash Planetary Gearboxes for Automation
Featured Product from KOFON Motion Group
Modern automation systems require gearboxes that can translate motor output into precise, repeatable motion without adding excessive size, noise, or positioning error. Backlash, load capacity, and mechanical durability can directly affect the accuracy and reliability of robotic, CNC, packaging, and assembly equipment.
KOFON CaesarPlanetary high-precision planetary gearboxes are engineered to minimize backlash while supporting high torque transmission in a compact package. Precision-engineered gears and housings help improve positioning accuracy, transmission efficiency, and smooth operation, while robust construction supports demanding loads and extended service life.
The compact design makes the gearboxes suitable for installations where space is limited. Low-noise, smooth operation also supports equipment used in noise-sensitive environments, including medical devices and cleanrooms.
For different machine architectures and operating requirements, CaesarPlanetary supports customization of gear ratios, mounting configurations, and environmental protection options, helping engineers match the gearbox to specific motors, installation spaces, loads, and motion-control requirements.
Key Features
- Low-backlash design for precise positioning
- High torque capacity for demanding loads
- Compact construction for space-limited installations
- High transmission efficiency and smooth operation
- Low-noise performance
- Robust construction for long service life
- Custom gear ratios
- Configurable mounting options
- Environmental protection options for specific operating conditions
Manufacturing Capability
KOFON combines precision gear manufacturing, housing machining, assembly, and quality control to support high-precision planetary gearbox production. Critical gearbox components are engineered and manufactured to control backlash, improve transmission efficiency, and maintain smooth operation under demanding loads.
CaesarPlanetary gearboxes can be configured around specific automation requirements, with custom gear ratios, mounting options, and environmental protection options available to match different motors, installation spaces, operating conditions, and motion-control systems.
Applications
- Robotics & Automation - robot arms, joints, and actuators
- CNC Machining - precision torque transmission and positioning
- Automotive Assembly - welding, painting, and assembly automation
- Packaging Machinery - filling, sealing, and labeling equipment
- Conveyor Systems - manufacturing and logistics material handling
- Solar Tracking Systems - controlled panel positioning
- Aerospace Systems & UAVs - precision positioning and motion mechanisms
Contact KOFON to discuss backlash, torque, gear ratio, mounting, and environmental requirements for your automation system and configure a CaesarPlanetary gearbox around the application.